ABB Measurement & Analytics Liquid Level Sensor LMC7100

Description
Measuring the LevelMaster’s importance The LevelMaster provides high-precision level measurement for any tank up to 25 feet (7.6 m) tall. A LevelMaster of any length is an exceptional tool that can be relied on to: ・Ensure Accurate Sales. For custody transfer applications, the measurement reliability, life cycle, and no-drift accuracy of LevelMaster sensors are unsurpassed by competing technologies. When used with powerful XSeries technology, the LevelMaster is approved by the Bureau of Land Management for measuring gross volumes of oil in custody-transfer transactions. ・Prevent Spills. The LevelMaster can prevent environmental damage caused by spills. Combined with a Totalflow XSeries RTU, the LevelMaster automatically alerts all necessary parties in the event of an unexpected rise in the tank level or spill. ・Increase Safety. The LevelMaster not only provides accurate levels, it can also save lives. With the help of XSeries RTUs and software, the LevelMaster can provide accurate level data to offsite personnel, eliminating the need to perform manual measurement on hazardous sites. The LevelMaster is CSA-certified for use in Division 1, Group D Hazardous Environments. ・Reduce Operating Expense. By utilizing a combination of XSeries RTUs and associated applications support, the LevelMaster reduces the need to drive to storage sites to monitor gas and liquids. Its simple, one-time installation, and calibration enable the operator to “set it and forget it.” ・Minimize Training Time. The LevelMaster is designed to work with all Totalflow flow computers and RTUs, and offers the same trending tool as other Totalflow applications, so training time is minimal for those already familiar with this intuitive, user-friendly technology.
Request a Quote
Description
Measuring the LevelMaster’s importance The LevelMaster provides high-precision level measurement for any tank up to 25 feet (7.6 m) tall. A LevelMaster of any length is an exceptional tool that can be relied on to: ・Ensure Accurate Sales. For custody transfer applications, the measurement reliability, life cycle, and no-drift accuracy of LevelMaster sensors are unsurpassed by competing technologies. When used with powerful XSeries technology, the LevelMaster is approved by the Bureau of Land Management for measuring gross volumes of oil in custody-transfer transactions. ・Prevent Spills. The LevelMaster can prevent environmental damage caused by spills. Combined with a Totalflow XSeries RTU, the LevelMaster automatically alerts all necessary parties in the event of an unexpected rise in the tank level or spill. ・Increase Safety. The LevelMaster not only provides accurate levels, it can also save lives. With the help of XSeries RTUs and software, the LevelMaster can provide accurate level data to offsite personnel, eliminating the need to perform manual measurement on hazardous sites. The LevelMaster is CSA-certified for use in Division 1, Group D Hazardous Environments. ・Reduce Operating Expense. By utilizing a combination of XSeries RTUs and associated applications support, the LevelMaster reduces the need to drive to storage sites to monitor gas and liquids. Its simple, one-time installation, and calibration enable the operator to “set it and forget it.” ・Minimize Training Time. The LevelMaster is designed to work with all Totalflow flow computers and RTUs, and offers the same trending tool as other Totalflow applications, so training time is minimal for those already familiar with this intuitive, user-friendly technology.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Sensor - LMC7100 - ABB Measurement & Analytics
Zurich, Switzerland
Liquid Level Sensor
LMC7100
Liquid Level Sensor LMC7100
Measuring the LevelMaster’s importance The LevelMaster provides high-precision level measurement for any tank up to 25 feet (7.6 m) tall. A LevelMaster of any length is an exceptional tool that can be relied on to: ・Ensure Accurate Sales. For custody transfer applications, the measurement reliability, life cycle, and no-drift accuracy of LevelMaster sensors are unsurpassed by competing technologies. When used with powerful XSeries technology, the LevelMaster is approved by the Bureau of Land Management for measuring gross volumes of oil in custody-transfer transactions. ・Prevent Spills. The LevelMaster can prevent environmental damage caused by spills. Combined with a Totalflow XSeries RTU, the LevelMaster automatically alerts all necessary parties in the event of an unexpected rise in the tank level or spill. ・Increase Safety. The LevelMaster not only provides accurate levels, it can also save lives. With the help of XSeries RTUs and software, the LevelMaster can provide accurate level data to offsite personnel, eliminating the need to perform manual measurement on hazardous sites. The LevelMaster is CSA-certified for use in Division 1, Group D Hazardous Environments. ・Reduce Operating Expense. By utilizing a combination of XSeries RTUs and associated applications support, the LevelMaster reduces the need to drive to storage sites to monitor gas and liquids. Its simple, one-time installation, and calibration enable the operator to “set it and forget it.” ・Minimize Training Time. The LevelMaster is designed to work with all Totalflow flow computers and RTUs, and offers the same trending tool as other Totalflow applications, so training time is minimal for those already familiar with this intuitive, user-friendly technology.

Measuring the LevelMaster’s importance
The LevelMaster provides high-precision level measurement for any tank up to 25 feet (7.6 m) tall. A LevelMaster of any length is an exceptional tool that can be relied on to:
・Ensure Accurate Sales. For custody transfer applications, the measurement reliability, life cycle, and no-drift accuracy of LevelMaster sensors are unsurpassed by competing technologies. When used with powerful XSeries technology, the LevelMaster is approved by the Bureau of Land Management for measuring gross volumes of oil in custody-transfer transactions.
・Prevent Spills. The LevelMaster can prevent environmental damage caused by spills. Combined with a Totalflow XSeries RTU, the LevelMaster automatically alerts all necessary parties in the event of an unexpected rise in the tank level or spill.
・Increase Safety. The LevelMaster not only provides accurate levels, it can also save lives. With the help of XSeries RTUs and software, the LevelMaster can provide accurate level data to offsite personnel, eliminating the need to perform manual measurement on hazardous sites. The LevelMaster is CSA-certified for use in Division 1, Group D Hazardous Environments.
・Reduce Operating Expense. By utilizing a combination of XSeries RTUs and associated applications support, the LevelMaster reduces the need to drive to storage sites to monitor gas and liquids. Its simple, one-time installation, and calibration enable the operator to “set it and forget it.”
・Minimize Training Time. The LevelMaster is designed to work with all Totalflow flow computers and RTUs, and offers the same trending tool as other Totalflow applications, so training time is minimal for those already familiar with this intuitive, user-friendly technology.

Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number LMC7100
Product Name Liquid Level Sensor
Device Classification Transmitter
Repeatability (Point Level) 0.0500 +/-inch (1.27 +/-mm)
Accuracy (Continuous Level) 0.1000 +/-inch (2.54 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Level Transmitter - LST400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Vibrating Fork Level Switch - Resonator™  - RS85 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Repeatability (Point Level) 0.1000 +/-inch (2.54 +/-mm)
Number of Switch Points Range 1 (#)
View Details
Laser Level Transmitter - LM80 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 6000 inch (152400 mm)
Accuracy (Continuous Level) 1.2 +/-inch (30.48 +/-mm)
View Details
Laser Level Transmitter - LLT100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 19.69 to 7874 inch (500 to 200000 mm)
Accuracy (Continuous Level) 0.8000 +/-inch (20.32 +/-mm)
View Details