ABB Measurement & Analytics Compact Ultrasonic Level Transmitter LST300

Description
LST300 represents the future of level measurement. While using intelligent compact transmitters has always been attractive, certain limitations prevented their use in many applications. LST300 removes those old obstacles. Whether you have the risk of flooding or corrosive materials in the process, LST300 survive these conditions easily. With metal at the top and PVDF at the bottom, LST300 is the first compact ultrasonic to be resistant to corrosion on the entire instrument. Ingress protection approvals up to IP68 (optional) ensure the entire device can survive flooding. LST300 combines the most advanced functions found on any ultrasonic in any class, in a compact form. Installation becomes easy thanks to the graphic echo display and advanced diagnostics. The false echo filtering algorithm combined with the best‑in‑class beam angle ensures easy installation in narrow areas with many obstructions. With through the glass technology, you never have to open the cover to configure the instrument. It is hard to believe that all this functionality is available on a device powered by only two‑wire loop power. FEATURES: Maintenance free, non-contact continuous level sensor 2-wire instrument with HART digital communication Up to 10 m measurement range Wide temperature range of -40 to 85 ˚C Accuracy of ±2 mm or 0.2 % of full span (the larger one) Beam angle as low as 5˚ with false echo filtering for narrow spaces Easy installation with graphic echo display, advanced diagnostic and easy setup menu Unique GAP technology ensures the best performance under any condition IP66/67 and NEMA 4X (can submerge to 1 m depth for 30 minutes) ATEX, IEC & FM Intrinsic safe and non sparking approved OPTIONS: — Through the Glass (TTG) buttons, standard push buttons or without HMI interface — 6 m (20 ft.) or 10 m (32 ft.) measurement range — FM, ATEX, IECEx or NEPSI approved, intrinsically safe or non‑sparking — Standard, extendable or floor mounted brackets available for easy installation — Flange mounting options
Request a Quote
Description
LST300 represents the future of level measurement. While using intelligent compact transmitters has always been attractive, certain limitations prevented their use in many applications. LST300 removes those old obstacles. Whether you have the risk of flooding or corrosive materials in the process, LST300 survive these conditions easily. With metal at the top and PVDF at the bottom, LST300 is the first compact ultrasonic to be resistant to corrosion on the entire instrument. Ingress protection approvals up to IP68 (optional) ensure the entire device can survive flooding. LST300 combines the most advanced functions found on any ultrasonic in any class, in a compact form. Installation becomes easy thanks to the graphic echo display and advanced diagnostics. The false echo filtering algorithm combined with the best‑in‑class beam angle ensures easy installation in narrow areas with many obstructions. With through the glass technology, you never have to open the cover to configure the instrument. It is hard to believe that all this functionality is available on a device powered by only two‑wire loop power. FEATURES: Maintenance free, non-contact continuous level sensor 2-wire instrument with HART digital communication Up to 10 m measurement range Wide temperature range of -40 to 85 ˚C Accuracy of ±2 mm or 0.2 % of full span (the larger one) Beam angle as low as 5˚ with false echo filtering for narrow spaces Easy installation with graphic echo display, advanced diagnostic and easy setup menu Unique GAP technology ensures the best performance under any condition IP66/67 and NEMA 4X (can submerge to 1 m depth for 30 minutes) ATEX, IEC & FM Intrinsic safe and non sparking approved OPTIONS: — Through the Glass (TTG) buttons, standard push buttons or without HMI interface — 6 m (20 ft.) or 10 m (32 ft.) measurement range — FM, ATEX, IECEx or NEPSI approved, intrinsically safe or non‑sparking — Standard, extendable or floor mounted brackets available for easy installation — Flange mounting options
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LST300 Compact Ultrasonic Level Transmitter from ABB Measurement & Analytics is designed for a variety of applications, particularly in water and wastewater management. It features a measurement range of up to 10 meters and operates effectively in temperatures ranging from -40 to 85 °C. The device offers an accuracy of ±2 mm or 0.2% of full span, whichever is greater, and utilizes a narrow beam angle of 5° to facilitate installation in confined spaces. Constructed from metal and PVDF, the LST300 is resistant to corrosion and can withstand submersion in water up to 2 meters for 24 hours, meeting IP66/67/68 and NEMA 4X standards. It incorporates unique GAP technology, which enhances performance in challenging conditions, including the presence of vapor, turbulence, and foam. The transmitter supports HART digital communication and features advanced diagnostics, including signal quality tracking and noise level diagnostics, making it suitable for various process environments.

Datasheet Summary
Powered by GS/AI

The LST300 Compact Ultrasonic Level Transmitter from ABB Measurement & Analytics is designed for a variety of applications, particularly in water and wastewater management. It features a measurement range of up to 10 meters and operates effectively in temperatures ranging from -40 to 85 °C. The device offers an accuracy of ±2 mm or 0.2% of full span, whichever is greater, and utilizes a narrow beam angle of 5° to facilitate installation in confined spaces. Constructed from metal and PVDF, the LST300 is resistant to corrosion and can withstand submersion in water up to 2 meters for 24 hours, meeting IP66/67/68 and NEMA 4X standards. It incorporates unique GAP technology, which enhances performance in challenging conditions, including the presence of vapor, turbulence, and foam. The transmitter supports HART digital communication and features advanced diagnostics, including signal quality tracking and noise level diagnostics, making it suitable for various process environments.

Suppliers

Company
Product
Description
Supplier Links
Compact Ultrasonic Level Transmitter - LST300 - ABB Measurement & Analytics
Zurich, Switzerland
Compact Ultrasonic Level Transmitter
LST300
Compact Ultrasonic Level Transmitter LST300
LST300 represents the future of level measurement. While using intelligent compact transmitters has always been attractive, certain limitations prevented their use in many applications. LST300 removes those old obstacles. Whether you have the risk of flooding or corrosive materials in the process, LST300 survive these conditions easily. With metal at the top and PVDF at the bottom, LST300 is the first compact ultrasonic to be resistant to corrosion on the entire instrument. Ingress protection approvals up to IP68 (optional) ensure the entire device can survive flooding. LST300 combines the most advanced functions found on any ultrasonic in any class, in a compact form. Installation becomes easy thanks to the graphic echo display and advanced diagnostics. The false echo filtering algorithm combined with the best‑in‑class beam angle ensures easy installation in narrow areas with many obstructions. With through the glass technology, you never have to open the cover to configure the instrument. It is hard to believe that all this functionality is available on a device powered by only two‑wire loop power. FEATURES: Maintenance free, non-contact continuous level sensor 2-wire instrument with HART digital communication Up to 10 m measurement range Wide temperature range of -40 to 85 ˚C Accuracy of ±2 mm or 0.2 % of full span (the larger one) Beam angle as low as 5˚ with false echo filtering for narrow spaces Easy installation with graphic echo display, advanced diagnostic and easy setup menu Unique GAP technology ensures the best performance under any condition IP66/67 and NEMA 4X (can submerge to 1 m depth for 30 minutes) ATEX, IEC & FM Intrinsic safe and non sparking approved OPTIONS: — Through the Glass (TTG) buttons, standard push buttons or without HMI interface — 6 m (20 ft.) or 10 m (32 ft.) measurement range — FM, ATEX, IECEx or NEPSI approved, intrinsically safe or non‑sparking — Standard, extendable or floor mounted brackets available for easy installation — Flange mounting options

LST300 represents the future of level measurement. While using intelligent compact transmitters has always been attractive, certain limitations prevented their use in many applications. LST300 removes those old obstacles. Whether you have the risk of flooding or corrosive materials in the process, LST300 survive these conditions easily. With metal at the top and PVDF at the bottom, LST300 is the first compact ultrasonic to be resistant to corrosion on the entire instrument. Ingress protection approvals up to IP68 (optional) ensure the entire device can survive flooding.

LST300 combines the most advanced functions found on any ultrasonic in any class, in a compact form. Installation becomes easy thanks to the graphic echo display and advanced diagnostics. The false echo filtering algorithm combined with the best‑in‑class beam angle ensures easy installation in narrow areas with many obstructions. With through the glass technology, you never have to open the cover to configure the instrument. It is hard to believe that all this functionality is available on a device powered by only two‑wire loop power.

FEATURES:

  • Maintenance free, non-contact continuous level sensor
  • 2-wire instrument with HART digital communication
  • Up to 10 m measurement range
  • Wide temperature range of -40 to 85 ˚C
  • Accuracy of ±2 mm or 0.2 % of full span (the larger one)
  • Beam angle as low as 5˚ with false echo filtering for narrow spaces
  • Easy installation with graphic echo display, advanced diagnostic and easy setup menu
  • Unique GAP technology ensures the best performance under any condition
  • IP66/67 and NEMA 4X (can submerge to 1 m depth for 30 minutes)
  • ATEX, IEC & FM Intrinsic safe and non sparking approved

OPTIONS:

— Through the Glass (TTG) buttons, standard push buttons or without HMI interface

— 6 m (20 ft.) or 10 m (32 ft.) measurement range

— FM, ATEX, IECEx or NEPSI approved, intrinsically safe or non‑sparking

— Standard, extendable or floor mounted brackets available for easy installation

— Flange mounting options

Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number LST300
Product Name Compact Ultrasonic Level Transmitter
Device Classification Sensor Only
Measuring Range 9.84 to 394 inch (250 to 10000 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic level transmitter - LST200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 13.78 to 315 inch (350 to 8000 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Ultrasonic Level Transmitter - LST400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Laser Level Transmitter - LM80 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 6000 inch (152400 mm)
Accuracy (Continuous Level) 1.2 +/-inch (30.48 +/-mm)
View Details
Guided Wave Radar Level Transmitter - MT5200 - ABB Measurement & Analytics
Specs
Device Classification Sensor System; Transmitter
Measuring Range 23.62 to 2604 inch (600 to 66140 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details