ABB Measurement & Analytics RF Capacitance Level Switch KCAP300™

Description
FEATURES: Liquids and Bulk Solids KSHIELD™ Sensing Probes and Single Setpoint Electronics that Provide Immunity to Buildup Integral and Remote Electronics Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of Sensing Probes to (450ºF / 800 psig) Single Point Detection Single Touch Initialization Element Sensitivity Down to 0.5 pF OPTIONS: 316L SS Enclosure External “Alarm” Indicating Lamp Tip Extended Extensions to 60 in / 1524 mm Pipe Extensions to 240 in / 6096 mm Industry Standard Bulk Solids Mounting Plate Process Connections: 3/4”NPT, 1 1/4”NPT, and Custom Flanges
Request a Quote
Description
FEATURES: Liquids and Bulk Solids KSHIELD™ Sensing Probes and Single Setpoint Electronics that Provide Immunity to Buildup Integral and Remote Electronics Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of Sensing Probes to (450ºF / 800 psig) Single Point Detection Single Touch Initialization Element Sensitivity Down to 0.5 pF OPTIONS: 316L SS Enclosure External “Alarm” Indicating Lamp Tip Extended Extensions to 60 in / 1524 mm Pipe Extensions to 240 in / 6096 mm Industry Standard Bulk Solids Mounting Plate Process Connections: 3/4”NPT, 1 1/4”NPT, and Custom Flanges
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Capacitance Level Switch - KCAP300™ - ABB Measurement & Analytics
Zurich, Switzerland
RF Capacitance Level Switch
KCAP300™
RF Capacitance Level Switch KCAP300™
FEATURES: Liquids and Bulk Solids KSHIELD™ Sensing Probes and Single Setpoint Electronics that Provide Immunity to Buildup Integral and Remote Electronics Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of Sensing Probes to (450ºF / 800 psig) Single Point Detection Single Touch Initialization Element Sensitivity Down to 0.5 pF OPTIONS: 316L SS Enclosure External “Alarm” Indicating Lamp Tip Extended Extensions to 60 in / 1524 mm Pipe Extensions to 240 in / 6096 mm Industry Standard Bulk Solids Mounting Plate Process Connections: 3/4”NPT, 1 1/4”NPT, and Custom Flanges

FEATURES:

  • Liquids and Bulk Solids
  • KSHIELD™ Sensing Probes and Single Setpoint
  • Electronics that Provide Immunity to Buildup
  • Integral and Remote Electronics
  • Easy Set Up Via External Magnet or Pushbuttons
  • Housing with Glass Viewing Cover
  • Wide Variety of Sensing Probes to (450ºF / 800 psig)
  • Single Point Detection
  • Single Touch Initialization
  • Element Sensitivity Down to 0.5 pF

OPTIONS:

  • 316L SS Enclosure
  • External “Alarm” Indicating Lamp
  • Tip Extended Extensions to 60 in / 1524 mm
  • Pipe Extensions to 240 in / 6096 mm
  • Industry Standard Bulk Solids Mounting Plate
  • Process Connections: 3/4”NPT, 1 1/4”NPT, and Custom Flanges
Supplier's Site

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number KCAP300™
Product Name RF Capacitance Level Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Output Options Alarm / Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Ultrasonic Level Transmitter - LST300 - ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Measuring Range 9.84 to 394 inch (250 to 10000 mm)
Accuracy (Continuous Level) 0.0800 +/-inch (2.03 +/-mm)
View Details
Laser Level Transmitter - LLT100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 19.69 to 7874 inch (500 to 200000 mm)
Accuracy (Continuous Level) 0.8000 +/-inch (20.32 +/-mm)
View Details
Laser Level Transmitter - LM80 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 6000 inch (152400 mm)
Accuracy (Continuous Level) 1.2 +/-inch (30.48 +/-mm)
View Details
RF Capacitance Level Switch - A75 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid; Dry material (Bulk solids and powders)
View Details