ABB Measurement & Analytics
RF Capacitance Level Switch
A75
Description
FEATURES:
Low Cost
Totally Potted Electronics
Built-In Static Protection
Vibration Resistant
DPDT Relay
Ambient Temperatures Up to 185ºF (85ºC)
NEMA 4 Enclosure
5, 10 or 15 Second Time Delay
OPTIONS:
PTFE or PVC Sheathed Probe or Cable
Extended Lower Bushing
Flanged Process Connections
Epoxy Coated Aluminum Enclosure
-
ABB Measurement & Analytics
Request a Quote
Email Supplier
Description
FEATURES:
Low Cost
Totally Potted Electronics
Built-In Static Protection
Vibration Resistant
DPDT Relay
Ambient Temperatures Up to 185ºF (85ºC)
NEMA 4 Enclosure
5, 10 or 15 Second Time Delay
OPTIONS:
PTFE or PVC Sheathed Probe or Cable
Extended Lower Bushing
Flanged Process Connections
Epoxy Coated Aluminum Enclosure
Request a Quote
Email Supplier
Suppliers
RF Capacitance Level Switch
A75
FEATURES:
Low Cost
Totally Potted Electronics
Built-In Static Protection
Vibration Resistant
DPDT Relay
Ambient Temperatures Up to 185ºF (85ºC)
NEMA 4 Enclosure
5, 10 or 15 Second Time Delay
OPTIONS:
PTFE or PVC Sheathed Probe or Cable
Extended Lower Bushing
Flanged Process Connections
Epoxy Coated Aluminum Enclosure
FEATURES:
- Low Cost
- Totally Potted Electronics
- Built-In Static Protection
- Vibration Resistant
- DPDT Relay
- Ambient Temperatures Up to 185ºF (85ºC)
- NEMA 4 Enclosure
- 5, 10 or 15 Second Time Delay
OPTIONS:
- PTFE or PVC Sheathed Probe or Cable
- Extended Lower Bushing
- Flanged Process Connections
- Epoxy Coated Aluminum Enclosure
Supplier's Site
Technical Specifications
|
Product Category
|
Level Sensors |
|
Product Number
|
A75 |
|
Product Name
|
RF Capacitance Level Switch |
|
Device Classification
|
Sensor Only
|
|
Number of Switch Points Range
|
1 (#)
|
|
Media Type
|
Liquid; Dry material (Bulk solids and powders)
|
|
Level Measurement Type
|
Single Point or Multi-Point Level
|
|
Output Options
|
Alarm / Visual Indicator
|
Unlock Full Specs
to access all available technical data
Similar Products
ABB Measurement & Analytics
Device Classification
Sensor Only
Number of Switch Points Range
1 (#)
Media Type
Liquid
View Details
ABB Measurement & Analytics
Device Classification
Sensor Only
Media Type
Liquid
Level Measurement Type
Single Point or Multi-Point Level
View Details
ABB Measurement & Analytics
Device Classification
Sensor System; Transmitter
Measuring Range
23.62 to 2604 inch (600 to 66140 mm)
Accuracy (Continuous Level)
0.1181 +/-inch (3 +/-mm)
View Details
ABB Measurement & Analytics
Device Classification
Sensor System; Transmitter
Measuring Range
23.62 to 2604 inch (600 to 66140 mm)
Accuracy (Continuous Level)
0.1181 +/-inch (3 +/-mm)
View Details