The AV455 is a dual-input UV nitrate monitor designed for continuous online analysis of nitrate in potable water treatment, enabling blending control and compliance with regulatory limits. It features reagentless operation, automatic optical cleaning with programmable intervals, and annual replacement of wiper blades as the only planned maintenance. Dual-wavelength measurement compensates for turbidity up to 100 NTU and dissolved organics as humic acids up to 20 mg/l, eliminating the need for filtration. The transmitter includes two isolated 0-20 mA current outputs and three programmable relay outputs, with a backlit LCD display that auto-dims after 60 seconds of inactivity. It operates on 100-240 V AC or 12-30 V DC, meets EN61326 for industrial EMC, and is certified to UL and CE standards with EN61010-1 safety compliance. The sensor is wall- or pipe-mountable with IP65 protection, and the transmitter enclosure measures 192 mm high x 230 mm wide x 94 mm deep.
The AV455 provides continuous analysis with the minimum of manual intervention and extremely low running costs – no expensive chemical reagents are required. AV455 offers additional cost savings by having two measurements in one transmitter.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Water Quality Photometers and Colorimeters |
| Product Number | AV455 |
| Product Name | UV Nitrate Monitor |
| Measured Parameter | Nitrate |
| Range, low | 0.0 mg/L |
| Range, high | 100 mg/L |
| Response Time | 180 seconds |
| Maximum wavelength of Light source | 220 nm (2200 Å) |