ABB Measurement & Analytics UviTec Multi-Color Sensor

Description
The UviTec Multi-Color bypass sensor provides affordable real-time measurement of multiple colors in water or wastewater in accordance with ISO 7887:2011 Method B. The sensor provides superior measurement performance across multiple wavelengths of light using LEDs. Designed to meet the needs of many monitoring applications, it offers multiple flow cell designs and sensor path length selections to meet the desired measurement range. Features & Benefits Affordable real-time color monitoring Multiple wavelength sensor uses LED technology for superior measurement performance Wastewater to high purity measurement ranges Bypass style sensor with multiple flow cell selections to meet application demands Operator friendly, low maintenance LED design Reagent free optical measurements In accordance with ISO 7887:2011 Method B Simple to install and operate
Request a Quote Datasheet
Description
The UviTec Multi-Color bypass sensor provides affordable real-time measurement of multiple colors in water or wastewater in accordance with ISO 7887:2011 Method B. The sensor provides superior measurement performance across multiple wavelengths of light using LEDs. Designed to meet the needs of many monitoring applications, it offers multiple flow cell designs and sensor path length selections to meet the desired measurement range. Features & Benefits Affordable real-time color monitoring Multiple wavelength sensor uses LED technology for superior measurement performance Wastewater to high purity measurement ranges Bypass style sensor with multiple flow cell selections to meet application demands Operator friendly, low maintenance LED design Reagent free optical measurements In accordance with ISO 7887:2011 Method B Simple to install and operate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UviTec Multi-Color Sensor -  - ABB Measurement & Analytics
Zurich, Switzerland
UviTec Multi-Color Sensor
UviTec Multi-Color Sensor
The UviTec Multi-Color bypass sensor provides affordable real-time measurement of multiple colors in water or wastewater in accordance with ISO 7887:2011 Method B. The sensor provides superior measurement performance across multiple wavelengths of light using LEDs. Designed to meet the needs of many monitoring applications, it offers multiple flow cell designs and sensor path length selections to meet the desired measurement range. Features & Benefits Affordable real-time color monitoring Multiple wavelength sensor uses LED technology for superior measurement performance Wastewater to high purity measurement ranges Bypass style sensor with multiple flow cell selections to meet application demands Operator friendly, low maintenance LED design Reagent free optical measurements In accordance with ISO 7887:2011 Method B Simple to install and operate

The UviTec Multi-Color bypass sensor provides affordable real-time measurement of multiple colors in water or wastewater in accordance with ISO 7887:2011 Method B. The sensor provides superior measurement performance across multiple wavelengths of light using LEDs. Designed to meet the needs of many monitoring applications, it offers multiple flow cell designs and sensor path length selections to meet the desired measurement range.

Features & Benefits

  • Affordable real-time color monitoring
  • Multiple wavelength sensor uses LED technology for superior measurement performance
  • Wastewater to high purity measurement ranges
  • Bypass style sensor with multiple flow cell selections to meet application demands
  • Operator friendly, low maintenance LED design
  • Reagent free optical measurements
  • In accordance with ISO 7887:2011 Method B
  • Simple to install and operate
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Water Quality Photometers and Colorimeters
Product Name UviTec Multi-Color Sensor
Response Time 30 seconds
Unlock Full Specs
to access all available technical data

Similar Products

UV Nitrate Monitor - AV455 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.0 mg/L
Range, high 100 mg/L
View Details
Infrared photometer - PIR3502 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Instrument Type Fixtured or Permanent
Local Interface Digital Front Panel
Computer Interface Computer Interface
View Details
UviTec Color Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Response Time 10 seconds
Instrument Type Fixtured or Permanent
Local Interface Digital Front Panel
View Details
UviTec Nitrate Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measured Parameter Nitrate
Range, low 0.0 mg/L
Range, high 440 mg/L
View Details