PHINS 6000 is a subsea inertial navigation system (INS) providing position, true heading, attitude, speed, depth, and heave for deep water operations. Its high-accuracy inertial measurement unit is coupled with an embedded digital signal processor that runs an advanced Kalman filter. PHINS DVL Ready is pre-assembled and pre-calibrated with a Doppler velocity log version making the system easy to install and ready to use for more precise navigation.
iXblue | |
---|---|
Product Category | Inertial Navigation Systems |
Product Number | PHINS 6000 |
Product Name | Deep Water Subsea Inertial Navigation System |
Output Options | Pulse / Frequency; Serial / Digital |
Angular / Rotary Axes | Triaxial |
Linear Axes | Triaxial |
Rated Angular / Rotary Rates | 750 deg/sec |
Angular Rate Technology | Optical |