Exail Datasheets for Inertial Navigation Systems

Inertial navigation systems use a combination of accelerometers and angular rate sensors (gyroscopes) to detect altitude, location, and motion. They may also be capable of detecting attitude, position, velocity, temperature, or magnetic field.
Inertial Navigation Systems: Learn more

Product Name Notes
ADVANS LYRA is an inertial navigation system which provides a continuous, instant-on position and orientation for tactical vehicles, observation and weapon turrets, radars, missile alignment, mortars and artillery launchers. ADVANS...
ADVANS VEGA is an inertial navigation system which provides a continuous, instant-on position and orientation for radars, topographic survey, missile alignment and artillery howitzers and multiple rocket launchers. ADVANS VEGA...
AIRINS, engineered for optimal integration and ease-of use, utilizes iXBlue’s expertise in fiber-optic gyroscopes (FOG), already in use in satellite control. AIRINS combines the latest motion sensing technology, electronics and...
ASTRIX is made of four independant closed loop FOG 120 gyrosope channels offering one redundancy and a failure direction capability. Moreover, this configuration improves the nominal performances by using four...
ATLANS-C is a high-performance position and orientation system, designed specifically for land and airborne mapping applications. With its small size, low weight, low power consumption and solid-state fiber-optic inertial navigation...
CTANS is a solid-state strapdown gyrocompass and motion sensor, based on fiber-optic gyroscope (FOG) technology. It is a 6-axis motion sensor that outputs highly accurate true heading, attitude, and motion...
MARINS, the state-of-the-art naval inertial navigation system (INS), designed to meet the demands of the navy for more accurate INS. Its performance and reliability have passed the space quality grading...
OCTANS 3000 is a subsea survey-grade gyrocompass and complete motion sensor for water depths up to 3,000 m. Based on iXBlue’s fiber-optic gyroscope (FOG) technology it outputs heading, roll, pitch,...
OCTANS NANO is the smallest and most adept state-of-the-art 4 000 m depth rated attitude and heading reference system (AHRS). It is built on iXBlue’s renowned fiber-optic gyroscope (FOG) technology...
PHINS 6000 is a subsea inertial navigation system (INS) providing position, true heading, attitude, speed, depth, and heave for deep water operations. Its high-accuracy inertial measurement unit is coupled with...
PHINS is an inertial navigation system providing position, true heading, attitude, speed, depth and heave. Its high accuracy inertial measurement unit is based on iXBlue’s fiber-optic gyroscope technology coupled with...
QUADRANS is a fully strapdown fiber-optic gyrocompass (FOG) and attitude heading reference system (AHRS). IMO and IMO-HSC certified, it provides at a fast rate and with precise time-stamping all the...
ROVINS is a survey-grade full featured inertial navigation system for water depths up to 3 000 m. Designed specifically for offshore survey and construction works, ROVINS, thanks to its advanced...
ROVINS NANO merges the established high-grade iXBlue inertial navigation system with our competitive IMU. It is built on iXBlue's renowned FOG truly solid state technology and offshore instrumentation expertise. ROVINS...
Tactical land INS 4 mil heading accuracy 0,5 % of distance traveled (DT) position accuracy
The iXBlue fourth-generation pre-calibrated GAPS combines high performance ultra-short baseline (USBL) and a fiber-optic gyroscope (FOG) inertial navigation system (INS) in the same housing to provide accurate position of any...