SBG Systems SAS High Accuracy MEMS Motion Sensor Apogee-A AHRS

Description
Apogee-A is a highly accurate Motion Sensor or MRU (Motion Reference Unit). The ITAR Free Apogee-A is the most accurate motion sensor based on the robust and cost-effective MEMS technology. High Accuracy: Up to 0.008° Roll & Pitch (RTK) 0.15° Heading (Depends on aiding source) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-A embeds: The latest MEMS gyroscopes and accelerometers A Web Interface for Easy Configuration on any plateform A 48h Internal Data Logger for Post-processing Extensive Heave Calculation The Apogee provides a real-time heave accurate to 5 cm. For more simplicity, the user doesn’t have to enter the wave frequency; the Apogee automatically detects it and constantly adjusts to it. Apogee comes also with a unique delayed heave feature with no additional software nor user action. This specific algorithm allows a more extensive calculation, resulting in a heave accurate to 2 cm displayed in real-time with a little delay. Applications Marine Apogee-A is an extremely accurate MRU for the motion monitoring of large vessel, barges, platform, cranes, and on-board equipment. It provides unmatched heave and motion data for Sonar stabilization, Helidek displays, Cranes Active Heave Compensation, etc. Apogee sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.). Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.).
Datasheet
Description
Apogee-A is a highly accurate Motion Sensor or MRU (Motion Reference Unit). The ITAR Free Apogee-A is the most accurate motion sensor based on the robust and cost-effective MEMS technology. High Accuracy: Up to 0.008° Roll & Pitch (RTK) 0.15° Heading (Depends on aiding source) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-A embeds: The latest MEMS gyroscopes and accelerometers A Web Interface for Easy Configuration on any plateform A 48h Internal Data Logger for Post-processing Extensive Heave Calculation The Apogee provides a real-time heave accurate to 5 cm. For more simplicity, the user doesn’t have to enter the wave frequency; the Apogee automatically detects it and constantly adjusts to it. Apogee comes also with a unique delayed heave feature with no additional software nor user action. This specific algorithm allows a more extensive calculation, resulting in a heave accurate to 2 cm displayed in real-time with a little delay. Applications Marine Apogee-A is an extremely accurate MRU for the motion monitoring of large vessel, barges, platform, cranes, and on-board equipment. It provides unmatched heave and motion data for Sonar stabilization, Helidek displays, Cranes Active Heave Compensation, etc. Apogee sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.). Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy MEMS Motion Sensor - Apogee-A AHRS - SBG Systems SAS
Huntington Beach, CA, USA
High Accuracy MEMS Motion Sensor
Apogee-A AHRS
High Accuracy MEMS Motion Sensor Apogee-A AHRS
Apogee-A is a highly accurate Motion Sensor or MRU (Motion Reference Unit). The ITAR Free Apogee-A is the most accurate motion sensor based on the robust and cost-effective MEMS technology. High Accuracy: Up to 0.008° Roll & Pitch (RTK) 0.15° Heading (Depends on aiding source) 5 cm Real-time Heave 2 cm Delayed Heave Apogee-A embeds: The latest MEMS gyroscopes and accelerometers A Web Interface for Easy Configuration on any plateform A 48h Internal Data Logger for Post-processing Extensive Heave Calculation The Apogee provides a real-time heave accurate to 5 cm. For more simplicity, the user doesn’t have to enter the wave frequency; the Apogee automatically detects it and constantly adjusts to it. Apogee comes also with a unique delayed heave feature with no additional software nor user action. This specific algorithm allows a more extensive calculation, resulting in a heave accurate to 2 cm displayed in real-time with a little delay. Applications Marine Apogee-A is an extremely accurate MRU for the motion monitoring of large vessel, barges, platform, cranes, and on-board equipment. It provides unmatched heave and motion data for Sonar stabilization, Helidek displays, Cranes Active Heave Compensation, etc. Apogee sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.). Complementary Equipment and Software Connection, Synchronization, and Positioning The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.).

Apogee-A is a highly accurate Motion Sensor or MRU (Motion Reference Unit). The ITAR Free Apogee-A is the most accurate motion sensor based on the robust and cost-effective MEMS technology.

High Accuracy:

  • Up to 0.008° Roll & Pitch (RTK)
  • 0.15° Heading (Depends on aiding source)
  • 5 cm Real-time Heave
  • 2 cm Delayed Heave

Apogee-A embeds:

  • The latest MEMS gyroscopes and accelerometers
  • A Web Interface for Easy Configuration on any plateform
  • A 48h Internal Data Logger for Post-processing

Extensive Heave Calculation

The Apogee provides a real-time heave accurate to 5 cm. For more simplicity, the user doesn’t have to enter the wave frequency; the Apogee automatically detects it and constantly adjusts to it.

Apogee comes also with a unique delayed heave feature with no additional software nor user action. This specific algorithm allows a more extensive calculation, resulting in a heave accurate to 2 cm displayed in real-time with a little delay.

Applications

Marine

Apogee-A is an extremely accurate MRU for the motion monitoring of large vessel, barges, platform, cranes, and on-board equipment. It provides unmatched heave and motion data for Sonar stabilization, Helidek displays, Cranes Active Heave Compensation, etc. Apogee sensors are compatible with all hydrographic software (Hypack, QPS, Teledyne PDS, etc.).

Complementary Equipment and Software

Connection, Synchronization, and Positioning

The SplitBox provides a simplified interface for easy connection and synchronization with external equipment such as odometer, differential corrections, computers, or survey instruments. The SplitBox with integrated GNSS receiver additionally delivers navigation data with a large choice of positioning services (Marinestar, TerraStar, etc.).

Supplier's Site Datasheet

Technical Specifications

  SBG Systems SAS
Product Category Inertial Navigation Systems
Product Number Apogee-A AHRS
Product Name High Accuracy MEMS Motion Sensor
Output Options Serial / Digital; Network / Fieldbus Output
Features Data Recorder
Angular / Rotary Axes Triaxial
Linear Axes Triaxial
Rated Angular / Rotary Rates 100 deg/sec
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance, Miniature Attitude Heading Reference System - 3DM-GX3® -25-OEM - LORD MicroStrain Sensing Systems
Specs
Product Standards RoHS
Additional Outputs Magnetic Field
Angular / Rotary Axes Triaxial
View Details
Miniature Angular Rate Sensor, KA Sensors Motorsport - KG Series - PMC Engineering LLC
Specs
Output Options Analog Voltage Output
Angular / Rotary Axes Triaxial
Rated Angular / Rotary Rates 200 deg/sec
View Details
Tactical Land Inertial Navigation System - ADVANS LYRA - Exail
Specs
Output Options Serial / Digital
Features GPS Aided
Angular / Rotary Axes Triaxial
View Details
Tri-axis MEMS Gyro - G300D Gyro - Gladiator Technologies, Inc.
Gladiator Technologies, Inc.
Specs
Angular / Rotary Axes Triaxial
View Details