METCASE Desktop and Portable Aluminum Enclosures Technomet

Description
Highly attractive instrument enclosures Advanced desktop and portable enclosures in eight standard sizes Modern and cohesive design with no visible fixing screws Die cast front and rear bezels fit flush with the case body for a smooth appearance Snap-on front trims hide the case and front panel fixing screws Snap-on rear trims hide the case fixings, but leave the rear panel screws open All sizes available with or without a bail arm/handle Recessed side handles fitted to 5.90" high models without bail arm Ventilation holes provided in the base and rear panel Base panel pre-fitted with four M3 PCB mounting pillars Internal chassis with horizontal guide positions for slide-in PCBs Accessory snap-in PCB guides fit to the chassis guide positions Removable rear panel - recessed for protection of connectors, switches etc. Anodized front panel (accessory) - recessed for protection of keypads, displays etc. All case panels fitted with M4 threaded pillars for earth connection Supplied with four modern ABS feet with non-slip pads Models without bail arm also supplied with tilt legs on the feet On request the front trims can be replaced by rear trims - if open access to the front panel screws is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desktop and Portable Aluminum Enclosures - Technomet - METCASE
Bridgeville, PA, USA
Desktop and Portable Aluminum Enclosures
Technomet
Desktop and Portable Aluminum Enclosures Technomet
Highly attractive instrument enclosures Advanced desktop and portable enclosures in eight standard sizes Modern and cohesive design with no visible fixing screws Die cast front and rear bezels fit flush with the case body for a smooth appearance Snap-on front trims hide the case and front panel fixing screws Snap-on rear trims hide the case fixings, but leave the rear panel screws open All sizes available with or without a bail arm/handle Recessed side handles fitted to 5.90" high models without bail arm Ventilation holes provided in the base and rear panel Base panel pre-fitted with four M3 PCB mounting pillars Internal chassis with horizontal guide positions for slide-in PCBs Accessory snap-in PCB guides fit to the chassis guide positions Removable rear panel - recessed for protection of connectors, switches etc. Anodized front panel (accessory) - recessed for protection of keypads, displays etc. All case panels fitted with M4 threaded pillars for earth connection Supplied with four modern ABS feet with non-slip pads Models without bail arm also supplied with tilt legs on the feet On request the front trims can be replaced by rear trims - if open access to the front panel screws is required.

Highly attractive instrument enclosures

  • Advanced desktop and portable enclosures in eight standard sizes
  • Modern and cohesive design with no visible fixing screws
  • Die cast front and rear bezels fit flush with the case body for a smooth appearance
  • Snap-on front trims hide the case and front panel fixing screws
  • Snap-on rear trims hide the case fixings, but leave the rear panel screws open
  • All sizes available with or without a bail arm/handle
  • Recessed side handles fitted to 5.90" high models without bail arm
  • Ventilation holes provided in the base and rear panel
  • Base panel pre-fitted with four M3 PCB mounting pillars
  • Internal chassis with horizontal guide positions for slide-in PCBs
  • Accessory snap-in PCB guides fit to the chassis guide positions
  • Removable rear panel - recessed for protection of connectors, switches etc.
  • Anodized front panel (accessory) - recessed for protection of keypads, displays etc.
  • All case panels fitted with M4 threaded pillars for earth connection
  • Supplied with four modern ABS feet with non-slip pads
  • Models without bail arm also supplied with tilt legs on the feet
  • On request the front trims can be replaced by rear trims - if open access to the front panel screws is required.
Supplier's Site Datasheet

Technical Specifications

  METCASE
Product Category Industrial Enclosures
Product Number Technomet
Product Name Desktop and Portable Aluminum Enclosures
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 2.95 to 5.9 inch (74.93 to 150 mm)
Width 8.85 to 13.77 inch (225 to 350 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details