→ Cabinet style product attached with draw latch hinge and special lock device at the point of factory delivery for easy opening and closing.
→ Due to our own production, fast and accurate supply is available with a large range of sizes and accessories in low price while providing the best service to customers. Convenient to use for control box, terminal box, switch box, meter console and etc.
→ Passed IP-66~67, IK-08
DSE HI-BOX | |
---|---|
Product Category | Industrial Enclosures |
Product Number | DS-PCT-036-W |
Product Name | Control Box |
Type | Electronic and Instrument Enclosures; Junction Box |
Shape | Rectangular |
Length | 15.75 inch (400 mm) |
Width | 19.69 inch (500 mm) |
Depth | 6.3 inch (160 mm) |