Keystone Electronics Corp. Phenolic Instrument Case 700

Description
Part Number: 700 Height: 2.000 [50.8] Length: 6.250 [158.8] Material: Phenolic, XP Width: 3.750 [95.3] Phenolic cover: Aluminum Cover:
Request a Quote Datasheet
Description
Part Number: 700 Height: 2.000 [50.8] Length: 6.250 [158.8] Material: Phenolic, XP Width: 3.750 [95.3] Phenolic cover: Aluminum Cover:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phenolic Instrument Case - 700 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Phenolic Instrument Case
700
Phenolic Instrument Case 700
Part Number: 700 Height: 2.000 [50.8] Length: 6.250 [158.8] Material: Phenolic, XP Width: 3.750 [95.3] Phenolic cover: Aluminum Cover:

Part Number: 700

  • Height: 2.000 [50.8]
  • Length: 6.250 [158.8]
  • Material: Phenolic, XP
  • Width: 3.750 [95.3]
  • Phenolic cover:
  • Aluminum Cover:
Buy Now Datasheet
Boxes - 36-700-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Phenolic Black Open End(s) 6.250"" L x 3.750"" W (158.75mm x 95.25mm) X 2.000"" (50.80mm)"

"Box Plastic, Phenolic Black Open End(s) 6.250"" L x 3.750"" W (158.75mm x 95.25mm) X 2.000"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 700 36-700-ND
Product Name Phenolic Instrument Case Boxes
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 6.25 inch (159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Keystone Electronics Corp.
Specs
Length 6.81 inch (173 mm)
Width 5.25 inch (133 mm)
Features RoHS Compliant
View Details