The EXPT series is an extruded aluminum enclosure with a tilt leg, designed for applications such as measuring instruments and communication systems. It features an IP65-rated, EMC-shielded design and is available in multiple sizes with custom lengths in 0.1mm intervals. The case is constructed from aluminum and includes corner guards for impact resistance.
Shock-proof design aluminum enclosure equipped with tilt leg for measuring instrument use.
Corner guards are designed to be both aesthetically pleasing, and impact resistant.
Available in 30 different sizes and 16 different color combinations.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | EXPT Series |
| Product Name | Aluminium Enclosure With Tilt Leg |
| Type | Electronic and Instrument Enclosures; Operator Station |
| Shape | Rectangular |
| Length | 2.2 to 5.51 inch (56 to 140 mm) |
| Width | 7.83 to 11.81 inch (199 to 300 mm) |