OKW Enclosures, Inc. Square Sloping Front Desk/Wall Enclosures PROTEC

Description
PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep recessed interface area at the rear of the enclosure for the installation and protection of connectors, interfaces, switches and cables. Version IIAs version I, but also with a snap-on cover for flush covering of the recessed interface area. Version IIIAs version I, but with a deep cover for the recessed interface area which is fitted by screws. The deep cover provides additional internal space for the electronics, cabling and connections. Front operating panel ergonomically inclined by 20°recessed operating area for protecting a membrane keypad plenty of space for touch screens (PROTEC 140: 5.7"/14.5 cm, PROTEC 180: 7"/17.8 cm, PROTEC 220: 8.4"/21.3 cm)no visible fixings screws, all fixings hidden on the underside high-quality V-0 material in off-white (RAL 9002) and optional IP 65 protection class (sealing as an accessory) for tough applications sealed electronics compartment with 3 board levels; plenty of space for the components and assemblies concealed, flush wall mounting with removal prevention feature (accessory wall suspension element)corrosion-fr ee stainless steel screws with reliable Torx heads non-slip rubber feet ensure that desktop devices do not skid
Request a Quote
Description
PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep recessed interface area at the rear of the enclosure for the installation and protection of connectors, interfaces, switches and cables. Version IIAs version I, but also with a snap-on cover for flush covering of the recessed interface area. Version IIIAs version I, but with a deep cover for the recessed interface area which is fitted by screws. The deep cover provides additional internal space for the electronics, cabling and connections. Front operating panel ergonomically inclined by 20°recessed operating area for protecting a membrane keypad plenty of space for touch screens (PROTEC 140: 5.7"/14.5 cm, PROTEC 180: 7"/17.8 cm, PROTEC 220: 8.4"/21.3 cm)no visible fixings screws, all fixings hidden on the underside high-quality V-0 material in off-white (RAL 9002) and optional IP 65 protection class (sealing as an accessory) for tough applications sealed electronics compartment with 3 board levels; plenty of space for the components and assemblies concealed, flush wall mounting with removal prevention feature (accessory wall suspension element)corrosion-fr ee stainless steel screws with reliable Torx heads non-slip rubber feet ensure that desktop devices do not skid
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Square Sloping Front Desk/Wall Enclosures - PROTEC - OKW Enclosures, Inc.
Bridgeville, PA, USA
Square Sloping Front Desk/Wall Enclosures
PROTEC
Square Sloping Front Desk/Wall Enclosures PROTEC
PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep recessed interface area at the rear of the enclosure for the installation and protection of connectors, interfaces, switches and cables. Version IIAs version I, but also with a snap-on cover for flush covering of the recessed interface area. Version IIIAs version I, but with a deep cover for the recessed interface area which is fitted by screws. The deep cover provides additional internal space for the electronics, cabling and connections. Front operating panel ergonomically inclined by 20°recessed operating area for protecting a membrane keypad plenty of space for touch screens (PROTEC 140: 5.7"/14.5 cm, PROTEC 180: 7"/17.8 cm, PROTEC 220: 8.4"/21.3 cm)no visible fixings screws, all fixings hidden on the underside high-quality V-0 material in off-white (RAL 9002) and optional IP 65 protection class (sealing as an accessory) for tough applications sealed electronics compartment with 3 board levels; plenty of space for the components and assemblies concealed, flush wall mounting with removal prevention feature (accessory wall suspension element)corrosion-fr ee stainless steel screws with reliable Torx heads non-slip rubber feet ensure that desktop devices do not skid

PROTEC enclosures have a modern and highly attractive square design with soft contours. As a result, these wall-mount and desktop housings are ideal for modern electronics applications, both indoors and outdoors. Three sizes 140 / 180 / 220, each in the following versions: Version I With a deep recessed interface area at the rear of the enclosure for the installation and protection of connectors, interfaces, switches and cables. Version IIAs version I, but also with a snap-on cover for flush covering of the recessed interface area. Version IIIAs version I, but with a deep cover for the recessed interface area which is fitted by screws. The deep cover provides additional internal space for the electronics, cabling and connections. Front operating panel ergonomically inclined by 20°recessed operating area for protecting a membrane keypad plenty of space for touch screens (PROTEC 140: 5.7"/14.5 cm, PROTEC 180: 7"/17.8 cm, PROTEC 220: 8.4"/21.3 cm)no visible fixings screws, all fixings hidden on the underside high-quality V-0 material in off-white (RAL 9002) and optional IP 65 protection class (sealing as an accessory) for tough applications sealed electronics compartment with 3 board levels; plenty of space for the components and assemblies concealed, flush wall mounting with removal prevention feature (accessory wall suspension element)corrosion-free stainless steel screws with reliable Torx heads non-slip rubber feet ensure that desktop devices do not skid

Supplier's Site

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number PROTEC
Product Name Square Sloping Front Desk/Wall Enclosures
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Slanted; Square
Length 2.99 to 4.25 inch (75.95 to 108 mm)
Width 5.51 to 8.66 inch (140 to 220 mm)
Depth 5.51 to 8.66 inch (140 to 220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sloping Front Plastic Enclosures - COMTEC - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 4.72 to 11.42 inch (120 to 290 mm)
View Details
Hand Held Enclosures - 583195 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.49 inch (114 mm)
Width 2.83 inch (72 mm)
View Details
ENCLOSURE, SMART CASE, XL, BLACK - 70016910 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.61 inch (168 mm)
Width 2.93 inch (74.4 mm)
View Details
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9312 - Newark, An Avnet Company
Specs
Length 1.87 inch (47.5 mm)
Width 6.5 inch (165 mm)
Depth 8.86 inch (225 mm)
View Details