Micro Technologies Micro Switches MPL 800 Series

Description
The MPL 800 series is a further extension on the 600 series featuring an all-aluminum-zinc alloy housing designed for heavy duty performance for more demanding, higher pressure applications from 10 PSI to 250 PSI. MPL 808 extends the range of MPL 600 style switches with snap action in an all-metal die-cast housing. Applications Include: Medical Equipment Appliances Pneumatic Equipment Automation Industrial Monitoring & Control
Datasheet
Description
The MPL 800 series is a further extension on the 600 series featuring an all-aluminum-zinc alloy housing designed for heavy duty performance for more demanding, higher pressure applications from 10 PSI to 250 PSI. MPL 808 extends the range of MPL 600 style switches with snap action in an all-metal die-cast housing. Applications Include: Medical Equipment Appliances Pneumatic Equipment Automation Industrial Monitoring & Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Switches - MPL 800 Series - Micro Technologies
Pompano Beach, FL, United States
Micro Switches
MPL 800 Series
Micro Switches MPL 800 Series
The MPL 800 series is a further extension on the 600 series featuring an all-aluminum-zinc alloy housing designed for heavy duty performance for more demanding, higher pressure applications from 10 PSI to 250 PSI. MPL 808 extends the range of MPL 600 style switches with snap action in an all-metal die-cast housing. Applications Include: Medical Equipment Appliances Pneumatic Equipment Automation Industrial Monitoring & Control

The MPL 800 series is a further extension on the 600 series featuring an all-aluminum-zinc alloy housing designed for heavy duty performance for more demanding, higher pressure applications from 10 PSI to 250 PSI.

MPL 808 extends the range of MPL 600 style switches with snap action in an all-metal die-cast housing.

Applications Include:

  • Medical Equipment
  • Appliances
  • Pneumatic Equipment
  • Automation
  • Industrial Monitoring & Control
Supplier's Site Datasheet

Technical Specifications

  Micro Technologies
Product Category Pressure Switches
Product Number MPL 800 Series
Product Name Micro Switches
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Vacuum
Material Air
Switch Point Range 10 to 250 psi (7.04 to 176 m H2O)
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

152P NEMA 4X, 7, 9 & 13 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details
Pressure sensor for pneumatics - PQC866 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Vacuum Switches - 2811733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Vacuum
Working Pressure Range -14.5 to 23.21 psi (-10.21 to 16.33 m H2O)
Vacuum Range 1200 torr (-17.34 in Hg vac)
View Details