The MPL 600 Series micro switches from Micro Technologies feature robust SPDT snap action switching with customizable set points ranging from 1.5 inH2O to 45 PSI. Designed for heavier duty OEM applications, these switches can handle current loads from 3 amps to 25 amps, making them suitable for various demanding environments. The construction includes a glass-filled polyester body and a polyurethane diaphragm, ensuring durability and reliability with a life expectancy of up to 1,000,000 cycles. The operating temperature range is from -40°F to 185°F (-40°C to 85°C), allowing for versatility in different applications. The switches are available with normally open or normally closed configurations and can be tailored with fixed or adjustable set points. Common applications include medical equipment, appliances, pneumatic equipment, automation, and air proving.
The MPL 600 series provides robust and flexible SPDT snap action switching with custom set points ranging from 1.5 inH2O to 45 PSI. The SPDT micro switch adds a positive action with a mechanical differential from on to off. Miniature size and low cost make the MPL 600 Series ideal for OEM applications.
Ideal for heavier duty OEM applications, the 600 series provides higher current capacity / snap-action switching capability built on to the 500 series. Heavy current loads available from 3 amps to 25 amps in SPDT configuration.
Applications Include:
Pressure and vacuum sensing with snap-action switching for higher current capacity, SPDT contact form and switch dead bands.
| Micro Technologies | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | MPL 600 Series |
| Product Name | Micro Switches |
| Sensor Technology | Mechanical Deflection |
| Pressure Measurement | Differential; Vacuum |
| Material | Air |
| Switch Point Range | 0.0542 to 45 psi (0.0381 to 31.67 m H2O) |
| Operating Temperature | -40 to 185 F (-40 to 85 C) |