The MPL 9375 Series is a snap action low-range high temperature pressure switch designed for air-proving applications, particularly in the HVAC industry. It features self-cleaning contacts that ensure durable and stable switching performance, making it suitable for critical safety applications such as gas-fired heating and appliance exhaust. The switch operates effectively within a temperature range of -40°C to 85°C and has a mechanical life of over 1 million cycles, ensuring long-term reliability. This series supports extreme low pressure applications and is available in a normally open configuration. It offers customizable set points ranging from 0.10 to 2.00 inH2O, with factory-set options for specific requirements. The construction includes a polycarbonate body, silicone diaphragm, and copper alloy terminals, contributing to its robust design. The MPL 9375 Series is UL and cUL listed, ensuring compliance with safety standards.
A snap action low-range high temperature pressure switch designed for outstanding performance in air-proving type applications. Self-cleaning contacts afford durable and stable switching performance throughout life. Ideal for air proving applications such as gas fired heating or appliance exhaust, where long life and high reliability are required for safety.
Applications include:
| Micro Technologies | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | MPL 9375 Series |
| Product Name | Micro Switches |
| Sensor Technology | Mechanical Deflection |
| Pressure Measurement | Differential; Vacuum |
| Material | Air |
| Switch Point Range | 0.0036 to 0.0723 psi (0.0025 to 0.0509 m H2O) |