The MPL 500 series is a miniature sensor with set points available from 0.05 inH2O to 20 PSI. Standard model features high and low ports, parallel to the body, which can be applied for pressure, vacuum or differential inputs.
Standard forms are available with perpendicular ports or NPT fitting. Model 501 has a momentary contact action with low hysteresis, suitable for dry circuits of 10-20mA, suitable for signaling a controller or lighting an indicator.
Standard forms are available with perpendicular ports or NPT fitting. Model 501 has a momentary contact action with no hysteresis, suitable for dry circuits of 20mA, suitable for signaling a controller or lighting an indicator.
Applications Include:
Excellent general purpose low pressure to electric interface for monitoring and control applications.
| Micro Technologies | |
|---|---|
| Product Category | Pressure Switches |
| Product Number | MPL 500 Series |
| Product Name | Micro Switches |
| Sensor Technology | Mechanical Deflection |
| Pressure Measurement | Differential; Gauge; Vacuum |
| Material | Air |
| Switch Point Range | 0.0018 to 2 psi (0.0013 to 1.41 m H2O) |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |