The key features of the SolVAT technology are the robust mechanism design which can withstand harsh environment, low cost of owner ship and modular design enables easy upscaling. By a wide range of options like water cooling on body and seat, full stainless steel valve etc. (see table options) the product can be flexible adjusted to specific requirements.
VAT, Inc. | |
---|---|
Product Category | Vacuum Valves |
Product Number | Series 066 |
Product Name | Transfer Valve SolVat |
Type | Transfer Valve |
Vacuum / Pressure Range | Elevated or positive pressures (>> 760 torr) |
Temperature Range | 392 F (200 C) |
Port Flange & Seal Type | Elastomeric / O-ring |