Guangzhou Ascend Precision Machinery Co., Ltd. Vacuum Valve FS-VIV-P

Description
FS-VIV-P series high vacuum injection valve is the latest vacuum valve produced by Guangzhou Ascend precision machinery Co., Ltd., which can solve the problems of vacuum injection for customers. Vacuum injection valve is mainly used for high vacuum injection.The valve can effectively derease the influence of vacuum environment on the dispensing pump which can avoid bubbles and cavities in the pipeline in order to ensure high precision injection. Traditional vacuum injection system need to set up many sets of conversion mechanisms which is complex and with low accuracy. FS-VIV-P Series vacuum of Guangzhou Ascend can effectively simplify the traditional vacuum liquid injection system which can realize vacuum injection and ensure high accuracy. Specification: Module:FSH-VIV-P-210 /240 Environment temperature:0-60℃ Air Pressure:0~-95KPA Needle ID:3mm/3.5mm Materials:SUS316 Typical applications: Vacuum environment Heat pipe dispensing in vacuum environment. Other dispensing in vacuum environment
Description
FS-VIV-P series high vacuum injection valve is the latest vacuum valve produced by Guangzhou Ascend precision machinery Co., Ltd., which can solve the problems of vacuum injection for customers. Vacuum injection valve is mainly used for high vacuum injection.The valve can effectively derease the influence of vacuum environment on the dispensing pump which can avoid bubbles and cavities in the pipeline in order to ensure high precision injection. Traditional vacuum injection system need to set up many sets of conversion mechanisms which is complex and with low accuracy. FS-VIV-P Series vacuum of Guangzhou Ascend can effectively simplify the traditional vacuum liquid injection system which can realize vacuum injection and ensure high accuracy. Specification: Module:FSH-VIV-P-210 /240 Environment temperature:0-60℃ Air Pressure:0~-95KPA Needle ID:3mm/3.5mm Materials:SUS316 Typical applications: Vacuum environment Heat pipe dispensing in vacuum environment. Other dispensing in vacuum environment

Suppliers

Company
Product
Description
Supplier Links
Vacuum Valve - FS-VIV-P - Guangzhou Ascend Precision Machinery Co., Ltd.
Panyu District, Guangzhou City, China
Vacuum Valve
FS-VIV-P
Vacuum Valve FS-VIV-P
FS-VIV-P series high vacuum injection valve is the latest vacuum valve produced by Guangzhou Ascend precision machinery Co., Ltd., which can solve the problems of vacuum injection for customers. Vacuum injection valve is mainly used for high vacuum injection.The valve can effectively derease the influence of vacuum environment on the dispensing pump which can avoid bubbles and cavities in the pipeline in order to ensure high precision injection. Traditional vacuum injection system need to set up many sets of conversion mechanisms which is complex and with low accuracy. FS-VIV-P Series vacuum of Guangzhou Ascend can effectively simplify the traditional vacuum liquid injection system which can realize vacuum injection and ensure high accuracy. Specification: Module:FSH-VIV-P-210 /240 Environment temperature:0-60℃ Air Pressure:0~-95KPA Needle ID:3mm/3.5mm Materials:SUS316 Typical applications: Vacuum environment Heat pipe dispensing in vacuum environment. Other dispensing in vacuum environment

FS-VIV-P series high vacuum injection valve is the latest vacuum valve produced by Guangzhou Ascend precision machinery Co., Ltd., which can solve the problems of vacuum injection for customers.

Vacuum injection valve is mainly used for high vacuum injection.The valve can effectively derease the influence of vacuum environment on the dispensing pump which can avoid bubbles and cavities in the pipeline in order to ensure high precision injection.

Traditional vacuum injection system need to set up many sets of conversion mechanisms which is complex and with low accuracy. FS-VIV-P Series vacuum of Guangzhou Ascend can effectively simplify the traditional vacuum liquid injection system which can realize vacuum injection and ensure high accuracy.

Specification:

Module:FSH-VIV-P-210/240

Environment temperature:0-60℃

Air Pressure:0~-95KPA

Needle ID:3mm/3.5mm

Materials:SUS316

Typical applications:

Vacuum environment

Heat pipe dispensing in vacuum environment.

Other dispensing in vacuum environment

Supplier's Site

Technical Specifications

  Guangzhou Ascend Precision Machinery Co., Ltd.
Product Category Vacuum Valves
Product Number FS-VIV-P
Product Name Vacuum Valve
Type Injection Valve
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-M4 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Vacuum Breaker - VBS200EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 2 inch (50.8 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Back Pressure Valve - FS-VIN-L100 - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Type Back Pressure, Injection
View Details
Large Capacity Vacuum Check Valve - CV-7-CA - ANVER Corporation
Specs
Type Check Valve
Port OD 1.25 inch (31.75 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr); Low / Medium (HV < 1 torr, >10-3 torr)
View Details