Plast-O-Matic Valves, Inc. Vacuum Breaker VBM050EP-PV

Description
Series VB/VBM Patented diaphragm design assures dependable, repetitive, bubble-tight sealing to protect enclosed tanks from collapse or structural damage during draining. Also eliminates siphoning of dangerous fluids,and prevents vacuum damage to sensitive instruments and filters. 1/2′, 3/4′ and 1′ in a wide range of materials and connection types. Series VBS PFA encapsulated spring and special poppet provide performance identical to VB/VBM with same protection for tanks and piping systems against hazards, damage and financial losses caused by unwanted vacuum conditions. 1-1/2′ to 4′ sizes in a wide range of materials and connection types.
Request a Quote
Description
Series VB/VBM Patented diaphragm design assures dependable, repetitive, bubble-tight sealing to protect enclosed tanks from collapse or structural damage during draining. Also eliminates siphoning of dangerous fluids,and prevents vacuum damage to sensitive instruments and filters. 1/2′, 3/4′ and 1′ in a wide range of materials and connection types. Series VBS PFA encapsulated spring and special poppet provide performance identical to VB/VBM with same protection for tanks and piping systems against hazards, damage and financial losses caused by unwanted vacuum conditions. 1-1/2′ to 4′ sizes in a wide range of materials and connection types.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VBM050EP-PV is a 1/2-inch, molded Series VBM vacuum breaker with EPDM diaphragm seals and PVC body material, designed to prevent vacuum-induced tank collapse, siphoning of hazardous fluids, and damage to instrumentation. It features a normally-closed, patented diaphragm seal that operates reliably without wetted metals, and is rated for a maximum working pressure of 100 PSI at 75°F (24°C). The valve can be installed in any position, though upright mounting is recommended, particularly at the highest point in enclosed tank systems. Threaded connections are standard.

Datasheet Summary
Powered by GS/AI

The VBM050EP-PV is a 1/2-inch, molded Series VBM vacuum breaker with EPDM diaphragm seals and PVC body material, designed to prevent vacuum-induced tank collapse, siphoning of hazardous fluids, and damage to instrumentation. It features a normally-closed, patented diaphragm seal that operates reliably without wetted metals, and is rated for a maximum working pressure of 100 PSI at 75°F (24°C). The valve can be installed in any position, though upright mounting is recommended, particularly at the highest point in enclosed tank systems. Threaded connections are standard.

Suppliers

Company
Product
Description
Supplier Links
Vacuum Breaker - VBM050EP-PV - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Vacuum Breaker
VBM050EP-PV
Vacuum Breaker VBM050EP-PV
Series VB/VBM Patented diaphragm design assures dependable, repetitive, bubble-tight sealing to protect enclosed tanks from collapse or structural damage during draining. Also eliminates siphoning of dangerous fluids,and prevents vacuum damage to sensitive instruments and filters. 1/2′, 3/4′ and 1′ in a wide range of materials and connection types. Series VBS PFA encapsulated spring and special poppet provide performance identical to VB/VBM with same protection for tanks and piping systems against hazards, damage and financial losses caused by unwanted vacuum conditions. 1-1/2′ to 4′ sizes in a wide range of materials and connection types.

Series VB/VBM Patented diaphragm design assures dependable, repetitive, bubble-tight sealing to protect enclosed tanks from collapse or structural damage during draining. Also eliminates siphoning of dangerous fluids,and prevents vacuum damage to sensitive instruments and filters. 1/2″, 3/4″ and 1″ in a wide range of materials and connection types.

Series VBS PFA encapsulated spring and special poppet provide performance identical to VB/VBM with same protection for tanks and piping systems against hazards, damage and financial losses caused by unwanted vacuum conditions. 1-1/2″ to 4″ sizes in a wide range of materials and connection types.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Vacuum Valves
Product Number VBM050EP-PV
Product Name Vacuum Breaker
Type Diamphragm
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VB100EP-TF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum Breaker - VBS200EP-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 2 inch (50.8 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum Breaker - VBM050V-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.5000 inch (12.7 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum Breaker - VBM075EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 0.7500 inch (19.05 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details