Flomatic Valves Air Release Valves (Clean Water) COMBOAIR ®

Description
COMBOAIR® - Cast iron body-stainless steel trim. Combines features of Miniair® and Maxiair® in one housing. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* NSF ANSI 61 certified. All Air Release, Air & Vacuum and Universal Combination Valves meet or exceed ANSI/AWWA C512 standards. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
COMBOAIR® - Cast iron body-stainless steel trim. Combines features of Miniair® and Maxiair® in one housing. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* NSF ANSI 61 certified. All Air Release, Air & Vacuum and Universal Combination Valves meet or exceed ANSI/AWWA C512 standards. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Release Valves (Clean Water) - COMBOAIR ® - Flomatic Valves
Glens Falls, NY, United States
Air Release Valves (Clean Water)
COMBOAIR ®
Air Release Valves (Clean Water) COMBOAIR ®
COMBOAIR® - Cast iron body-stainless steel trim. Combines features of Miniair® and Maxiair® in one housing. Inlet Pressure MIN: 20 PSI* Inlet Pressure MAX: 150 PSI* NSF ANSI 61 certified. All Air Release, Air & Vacuum and Universal Combination Valves meet or exceed ANSI/AWWA C512 standards. For reference use only. Please check Flomatic's website for the latest valve product specifications.

COMBOAIR® - Cast iron body-stainless steel trim. Combines features of Miniair® and Maxiair® in one housing.
Inlet Pressure MIN: 20 PSI*
Inlet Pressure MAX: 150 PSI*

NSF ANSI 61 certified.
All Air Release, Air & Vacuum and Universal Combination Valves meet or exceed ANSI/AWWA C512 standards.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Vacuum Valves
Product Number COMBOAIR ®
Product Name Air Release Valves (Clean Water)
Port OD 1 to 4 inch (25.4 to 102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-3-3-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS200EP-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 2 inch (50.8 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
3/2-way Solenoid Vacuum Valve, Directly Controlled -  - FIPA Inc.
Specs
Type Solenoid / Seat Valve
Port OD 0.2500 inch (6.35 mm)
Temperature Range 14 to 122 F (-10 to 50 C)
View Details
Air Release Valves (Clean Water) - MAXIAIR ® AIS - Flomatic Valves
Specs
Port OD 0.5000 to 1 inch (12.7 to 25.4 mm)
Vacuum / Pressure Range 150
Temperature Range 150 F (65.56 C)
View Details