Guangzhou Ascend Precision Machinery Co., Ltd. Datasheets for Vacuum Valves
Vacuum valves are used when a vacuum must be maintained in a closed system.
Vacuum Valves: Learn more
| Product Name | Notes |
|---|---|
| FS-V-F240 series drip-proof valve is suitable for direct injection of lithium battery under normal pressure, which can effectively avoid the phenomenon of liquid dripping and hanging on the needle, ensure... | |
| FS-V-F60/F66 series drip-proof valve is suitable for direct injection of lithium battery under normal pressure, which can effectively avoid the phenomenon of liquid dripping and hanging on the needle, ensure... | |
| FS-VIN-L100 series back pressure valve is mainly used for direct liquid injection of lithium battery under atmospheric pressure and high vacuum conditions. It can prevent the influence of vacuum environment... | |
| FS-VIN-L45/50 series back pressure valve is mainly used for direct liquid injection of lithium battery under atmospheric pressure and high vacuum conditions. It can prevent the influence of vacuum environment... | |
| FS-VIV-D series vacuum injection valve(double air blowing type) can realize direct fluid injection of 3C soft pack lithium battery under 0~-95KPa. FS-VIV-D-S valve can minimize vacuum environment’s impact on injection... | |
| FS-VIV-P series high vacuum injection valve is the latest vacuum valve produced by Guangzhou Ascend precision machinery Co., Ltd., which can solve the problems of vacuum injection for customers. Vacuum... | |
| FS-VIV-P-240-D-S series vacuum injection valve(Air blowing type) can realize direct fluid injection of 3C soft pack lithium battery under 0~-95KPa FS-VIV-P-240-D-S valve can minimize vacuum environment’s impact on injection pump... | |
| FSH-VLIV Series high vacuum injection valve is the latest vacuum valve produced by Guangzhou advanced precision machinery Co., Ltd., which can solve the problems of vacuum injection for customers. Vacuum... |