Guangzhou Ascend Precision Machinery Co., Ltd. Datasheets for Metering Pumps
Metering pumps are positive displacement pumps designed to dispense precise amounts of fluids and measured flow control.
Metering Pumps: Learn more
| Product Name | Notes |
|---|---|
| FSH - FMI2020 - A standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic... | |
| FSH - FMI2020 - B standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic... | |
| FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller and a pulse free constant... | |
| FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller with color touch screen interface... | |
| FSH-CM series of micro fluid_metering pump systemis a new microfluid metering pump system with high efficiency, high precision,high stability and digital-control. It is suitable for all kinds of automatic dispensing,lineation... | |
| FSH-FMI2020-AP standard series is Guangzhou Ascend’s latest high precision fluid dispensing / glue dispensing system. The system includes a digital control box, step motor , and one to two high... | |
| FSH-LA is Guangzhou Ascend’s latest high efficiency, high accuracy, linear motion injection pump system. With 0.3% accuracy and various rate, the system is a perfect solution for high efficiency automated... | |
| FSH-LA series integrated linear injection pump is designed to meet the needs of small volume fluid injection,filling, reduce the installation space of injection pump and reduce cost.This series of fluid... | |
| FSH-MIC high-precision fluid point-to-liquid/clea ning pump integrates the driver chip into the motor, no controller is needed, only external IO signal is needed to trigger, and the point/subassembly can be... | |
| FSH-SK08 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities. FSH-SK08 is... | |
| FSH-SK10 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities, FSH-SK10 is... | |
| The FSH- SK-AP intelligent series is based on the FSH-AP standard serial, which adds intelligent adjustment. RS232 interface or Ethernet interface (for intelligent fixed volume, variable volume dispensing). It is... |