Guangzhou Ascend Precision Machinery Co., Ltd. Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| FSH - FMI2020 - A standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic... | |
| FSH - FMI2020 - B standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic... | |
| FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller and a pulse free constant... | |
| FSH-CF series is the latest pulse free high efficiency constant flow metering pump system developed by Guangzhou Ascend. The system consists of a digital controller with color touch screen interface... | |
| FSH-CM series of micro fluid_metering pump systemis a new microfluid metering pump system with high efficiency, high precision,high stability and digital-control. It is suitable for all kinds of automatic dispensing,lineation... | |
| FSH-FMI2020-AP standard series is Guangzhou Ascend’s latest high precision fluid dispensing / glue dispensing system. The system includes a digital control box, step motor , and one to two high... | |
| FSH-LA is Guangzhou Ascend’s latest high efficiency, high accuracy, linear motion injection pump system. With 0.3% accuracy and various rate, the system is a perfect solution for high efficiency automated... | |
| FSH-LA series integrated linear injection pump is designed to meet the needs of small volume fluid injection,filling, reduce the installation space of injection pump and reduce cost.This series of fluid... | |
| FSH-MIC high-precision fluid point-to-liquid/clea ning pump integrates the driver chip into the motor, no controller is needed, only external IO signal is needed to trigger, and the point/subassembly can be... | |
| FSH-MIC series high-precision fluid dispensing/cleaning pump integrates the driver chip into the motor, no controller, only needs to be triggered by external I/O signal , and the dispensing can be... | |
| FSH-SK08 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities. FSH-SK08 is... | |
| FSH-SK10 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities, FSH-SK10 is... | |
| The FSH- SK-AP intelligent series is based on the FSH-AP standard serial, which adds intelligent adjustment. RS232 interface or Ethernet interface (for intelligent fixed volume, variable volume dispensing). It is... |