Guangzhou Ascend Precision Machinery Co., Ltd. Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| FSH - FMI2020 - A standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic... | |
| FSH - FMI2020 - B standard series of high-precision fluid dispensing / refilling system consists of a digital control box, stepper motor and one to two high precision rotary ceramic... | |
| FSH-FMI2020-AP standard series is Guangzhou Ascend’s latest high precision fluid dispensing / glue dispensing system. The system includes a digital control box, step motor , and one to two high... | |
| FSH-MIC high-precision fluid point-to-liquid/clea ning pump integrates the driver chip into the motor, no controller is needed, only external IO signal is needed to trigger, and the point/subassembly can be... | |
| FSH-SK08 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities. FSH-SK08 is... | |
| FSH-SK10 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities, FSH-SK10 is... | |
| The FSH- SK-AP intelligent series is based on the FSH-AP standard serial, which adds intelligent adjustment. RS232 interface or Ethernet interface (for intelligent fixed volume, variable volume dispensing). It is... |