Guangzhou Ascend Precision Machinery Co., Ltd. Datasheets for Dispensing Valve Systems
Dispensing valve systems are designed to provide precise fluid dispensing depending on applications. The dispensed output can be a bead, dot, flat spray, round spray, or fill (potting). The type of dispensing pattern from dispensing valve systems is determined by valve design and is dependent on dispensed fluid properties.
Dispensing Valve Systems: Learn more
| Product Name | Notes |
|---|---|
| DS228 vertical liquid nitrogen freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The... | |
| DS228-F-Pro freeze-dried beads is a high-precision liquid nitrogen freeze-dried bead bead system developed by Guangzhou Ascend Precision Equipment Co., Ltd. for the pharmaceutical and biochemical industries. The system can automatically... | |
| FSH - DS428 is Guangzhou Ascend Company’s latest online low volume fluid dispensing system. The system incorporates industry leading USA made micro pumps with medium or large scale XYZ dispensing... | |
| FSH-DS128 series spraying system is a new high-precision CNC micro spray atomization system launched by Guangzhou Ascend company. The system includes a set of high-precision micro ceramic pump system, a... | |
| FSH-DS228-F-MAX is Guangzhou Ascend's high precision liquid nitrogen automated dispensing system.The system consists of high precision pump system and platform for automatically dispensing reagent fluid into liquid nitrogen and freezing... | |
| FSH-DS528 is the latest automatic Liquid Nitrogen Bead Dispensing system launched by Guangzhou Ascend precision machinery. Based on the FSH-DS228 desktop machine, which is consisted of Intelligent-control precision pump,Automatic LN2... | |
| FSH-DS628-ST is the latest Liquid Nitrogen lyophilized beads packing machine launched by Guangzhou Ascend Precision machinery company. The system can automatically pack the lyophilized beads into the 8 strip tube,... | |
| FSH-S128 system includes a set of precision ceramic pump system, a set of micropraying nozzle and heating device. The system can go down to 5-50um size atomization spraying.lt can be... |