Installation Methods:
Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the base material
Applications for Threaded Inserts for Plastic vary from communication equipment, the automotive industry, computer industry, and anywhere where strong durable threads are required in plastics.
| Sherex Fastening Solutions | |
|---|---|
| Product Category | Threaded Inserts |
| Product Number | B2T-1032-394 |
| Product Name | B2T Unified Threaded Brass Insert - Inch |
| Installation Method | Thread In |
| Base Materials | Metal |
| Units | Inch |
| Inch | # 10 |
| Fastener Standards | ASME/ANSI |