Sherex Fastening Solutions B1T Unified Threaded Brass Insert - Inch B1T-0832-315

Description
Designed for SMC, Thermoset, and other brittle plastics No flange allows for flush installation Installed with a tap wrench or drill press with tapping head Class 2B per ANSI/ASME B1.1 Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the base material Applications for Threaded Inserts for Plastic vary from communication equipment, the automotive industry, computer industry, and anywhere where strong durable threads are required in plastics.
Description
Designed for SMC, Thermoset, and other brittle plastics No flange allows for flush installation Installed with a tap wrench or drill press with tapping head Class 2B per ANSI/ASME B1.1 Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the base material Applications for Threaded Inserts for Plastic vary from communication equipment, the automotive industry, computer industry, and anywhere where strong durable threads are required in plastics.

Suppliers

Company
Product
Description
Supplier Links
B1T Unified Threaded Brass Insert - Inch - B1T-0832-315 - Sherex Fastening Solutions
Tonawanda, NY, USA
B1T Unified Threaded Brass Insert - Inch
B1T-0832-315
B1T Unified Threaded Brass Insert - Inch B1T-0832-315
Designed for SMC, Thermoset, and other brittle plastics No flange allows for flush installation Installed with a tap wrench or drill press with tapping head Class 2B per ANSI/ASME B1.1 Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the base material Applications for Threaded Inserts for Plastic vary from communication equipment, the automotive industry, computer industry, and anywhere where strong durable threads are required in plastics.
  • Designed for SMC, Thermoset, and other brittle plastics
  • No flange allows for flush installation
  • Installed with a tap wrench or drill press with tapping head
  • Class 2B per ANSI/ASME B1.1

Installation Methods:
Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the base material

Applications for Threaded Inserts for Plastic vary from communication equipment, the automotive industry, computer industry, and anywhere where strong durable threads are required in plastics.

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Threaded Inserts
Product Number B1T-0832-315
Product Name B1T Unified Threaded Brass Insert - Inch
Installation Method Thread In
Base Materials Metal
Units Inch
Inch # 8
Fastener Standards ASME/ANSI
Unlock Full Specs
to access all available technical data

Similar Products

Thread Repair Insert Kits - 76308 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Inch
Inch 5/8"; 7/8"
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Internal Threading Solutions -  - Insaco, Inc.
Specs
Installation Method Threaded Hole
Base Materials Ceramic
View Details
Floating Self-Clinching Fasteners A4, AS, AC - Unified - AC-024-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Units Inch
Inch # 10
View Details