Sherex Fastening Solutions B2T Unified Threaded Brass Insert - Inch B2T-3118-591

Description
Designed for SMC, Thermoset, and other brittle plastics Flange provides larger bearing surface Installed with a tap wrench or drill press with tapping head Class 2B per ANSI/ASME B1.1 Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the base material Applications for Threaded Inserts for Plastic vary from communication equipment, the automotive industry, computer industry, and anywhere where strong durable threads are required in plastics.
Description
Designed for SMC, Thermoset, and other brittle plastics Flange provides larger bearing surface Installed with a tap wrench or drill press with tapping head Class 2B per ANSI/ASME B1.1 Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the base material Applications for Threaded Inserts for Plastic vary from communication equipment, the automotive industry, computer industry, and anywhere where strong durable threads are required in plastics.

Suppliers

Company
Product
Description
Supplier Links
B2T Unified Threaded Brass Insert - Inch - B2T-3118-591 - Sherex Fastening Solutions
Tonawanda, NY, USA
B2T Unified Threaded Brass Insert - Inch
B2T-3118-591
B2T Unified Threaded Brass Insert - Inch B2T-3118-591
Designed for SMC, Thermoset, and other brittle plastics Flange provides larger bearing surface Installed with a tap wrench or drill press with tapping head Class 2B per ANSI/ASME B1.1 Installation Methods: Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the base material Applications for Threaded Inserts for Plastic vary from communication equipment, the automotive industry, computer industry, and anywhere where strong durable threads are required in plastics.
  • Designed for SMC, Thermoset, and other brittle plastics
  • Flange provides larger bearing surface
  • Installed with a tap wrench or drill press with tapping head
  • Class 2B per ANSI/ASME B1.1

Installation Methods:
Thread In - this method is reserved for the B1T and B2T insert styles. A tool will thread the inserts into the boss hole and the slots on the body will cut a thread into the plastic. This method is good for thermosets and other rigid plastics. An adhesive can be added to the outside thread to bond the insert into the plastic; further improving insert retention within the base material

Applications for Threaded Inserts for Plastic vary from communication equipment, the automotive industry, computer industry, and anywhere where strong durable threads are required in plastics.

Supplier's Site

Technical Specifications

  Sherex Fastening Solutions
Product Category Threaded Inserts
Product Number B2T-3118-591
Product Name B2T Unified Threaded Brass Insert - Inch
Installation Method Thread In
Base Materials Metal
Units Inch
Inch 5/16"
Fastener Standards ASME/ANSI
Unlock Full Specs
to access all available technical data

Similar Products

Countersunk Head Threaded Insert - Open End Keyed - Unified - AEA37K636 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
 - Molded-In Inserts for Plastic (Through Hole); Series 63 - Aluminum - Metric - SPIROL
Specs
Installation Method Thermal; Ultrasonic; Molded-In; Pressed-In; Self-tapping
Base Materials Plastic
Units Metric
View Details
Heavy Duty Industrial Style Keylocking Inserts - 26116 - Jergens, Inc.
Specs
Units Inch
Inch 1 1/2"
Internal Thread Size 1 1/2-12
View Details