Ogura Industrial Corp. MP Electromagnetic Clutch/Brake MP-20

Description
NO ADJUSTMENT FOR WEAR Special armature and hub design allow for automatic wear adjustment. CONSISTENT TIMING Special no-gap armature design produces consistent time-to-speed and time-to-stop over the life of the unit. FAST RESPONSE Special coil and armature design allow for extremely fast response time. HIGH HEAT DISSIPATION Fins on the outer housing in small units and the location of the internal clutch and brake provide maximum heat transfer for optimum cooling. LONGER LIFE VERSIONS AVAILABLE Standard components allow for long cycle life. Optional friction material, such as ceramic, are available to further enhance cycle life.
Datasheet
Description
NO ADJUSTMENT FOR WEAR Special armature and hub design allow for automatic wear adjustment. CONSISTENT TIMING Special no-gap armature design produces consistent time-to-speed and time-to-stop over the life of the unit. FAST RESPONSE Special coil and armature design allow for extremely fast response time. HIGH HEAT DISSIPATION Fins on the outer housing in small units and the location of the internal clutch and brake provide maximum heat transfer for optimum cooling. LONGER LIFE VERSIONS AVAILABLE Standard components allow for long cycle life. Optional friction material, such as ceramic, are available to further enhance cycle life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MP Electromagnetic Clutch/Brake - MP-20 - Ogura Industrial Corp.
Somerset, NJ, USA
MP Electromagnetic Clutch/Brake
MP-20
MP Electromagnetic Clutch/Brake MP-20
NO ADJUSTMENT FOR WEAR Special armature and hub design allow for automatic wear adjustment. CONSISTENT TIMING Special no-gap armature design produces consistent time-to-speed and time-to-stop over the life of the unit. FAST RESPONSE Special coil and armature design allow for extremely fast response time. HIGH HEAT DISSIPATION Fins on the outer housing in small units and the location of the internal clutch and brake provide maximum heat transfer for optimum cooling. LONGER LIFE VERSIONS AVAILABLE Standard components allow for long cycle life. Optional friction material, such as ceramic, are available to further enhance cycle life.

NO ADJUSTMENT FOR WEAR

Special armature and hub design allow for automatic wear adjustment.

CONSISTENT TIMING

Special no-gap armature design produces consistent time-to-speed and time-to-stop over the life of the unit.

FAST RESPONSE

Special coil and armature design allow for extremely fast response time.

HIGH HEAT DISSIPATION

Fins on the outer housing in small units and the location of the internal clutch and brake provide maximum heat transfer for optimum cooling.

LONGER LIFE VERSIONS AVAILABLE

Standard components allow for long cycle life. Optional friction material, such as ceramic, are available to further enhance cycle life.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Brake and Clutch Assemblies
Product Number MP-20
Product Name MP Electromagnetic Clutch/Brake
Torque 1.5 Ft-lbs (2.03 N-m)
Power 0.0094 HP
Speed 2000 rpm
Voltage Range 1 volts
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

AMU-C Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 0.2 to 5.8 Ft-lbs (0.2260 to 7.91 N-m)
Speed 3600 rpm
Voltage Range 24 volts
View Details
Brushless Clutch - EFAS 17 - Andantex USA, Inc.
Andantex USA, Inc.
Specs
Torque 1.3 Ft-lbs (1.7 N-m)
Power 0.0402 HP
Speed 40 to 3000 rpm
View Details
Precision Clutch-brake Combination - WMCSB-11 - Island Components Group
Specs
Torque 0.1 Ft-lbs (0.1130 N-m)
Magnetic Type Electromagnetic
Torque Rating 0.0625 Ft-lbs (0.0848 N-m)
View Details