Ogura Industrial Corp. PTO Clutch Brake 509019

Description
SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE LONGER LIFE GREASE All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL< SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE LONGER LIFE GREASE All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating. /h4> To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.
Datasheet
Description
SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE LONGER LIFE GREASE All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL< SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE LONGER LIFE GREASE All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating. /h4> To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTO Clutch Brake - 509019 - Ogura Industrial Corp.
Somerset, NJ, USA
PTO Clutch Brake
509019
PTO Clutch Brake 509019
SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE LONGER LIFE GREASE All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL< SIMPLE INSTALLATION Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user. SOLID FORGED ROTOR A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque. DIFFERENT COIL VOLTAGES AVAILABLE Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE LONGER LIFE GREASE All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases. E-COATING Where possible, all parts in the clutch are e-coated to give maximum corrosion protection. HIGH TEMPERATURE EPOXY COIL To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating. /h4> To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.

SIMPLE INSTALLATION

Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user.

SOLID FORGED ROTOR

A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque.

DIFFERENT COIL VOLTAGES AVAILABLE

Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made.

HIGH TEMPERATURE LONGER LIFE GREASE

All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases.

E-COATING

Where possible, all parts in the clutch are e-coated to give maximum corrosion protection.

HIGH TEMPERATURE EPOXY COIL<

SIMPLE INSTALLATION

Since the majority of Ogura clutches are one piece designs that come in pre-set, there are no adjustments to make either at the mower manufacturer or with the end user.

SOLID FORGED ROTOR

A one-piece solid forged rotor means no chance of internal parts separation. Our rotors also have an even wall thickness around the coil which gives optimum flux distribution, maximizing torque.

DIFFERENT COIL VOLTAGES AVAILABLE

Although 12 volt is the most common, 24 volts can also be made available. Depending upon the quantity, other specialty voltages can be made.

HIGH TEMPERATURE LONGER LIFE GREASE

All models include our special longer life grease that has shown a significant improvement in life over other standard high temperature greases.

E-COATING

Where possible, all parts in the clutch are e-coated to give maximum corrosion protection.

HIGH TEMPERATURE EPOXY COIL

To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.

/h4>

To help prevent failure from both vibration and outside contaminants, all coils are sealed in the coil shell with a high temperature epoxy coating.

Supplier's Site Datasheet

Technical Specifications

  Ogura Industrial Corp.
Product Category Electric Brake and Clutch Assemblies
Product Number 509019
Product Name PTO Clutch Brake
Torque 95.0 Ft-lbs (129 N-m)
Power 0.0670 HP
Voltage Range 12 volts
Engagement Friction
Spring Assistance Spring Return/Disengage
Unlock Full Specs
to access all available technical data

Similar Products

MP Electromagnetic Clutch/Brake -  - jbj Techniques Limited
Specs
Torque 9.0 to 37.0 Ft-lbs (12.2 to 50.17 N-m)
Speed 1000 to 2000 rpm
Voltage Range 1 to 5 volts
View Details
Brushless Clutch - EFAS 2 - Andantex USA, Inc.
Andantex USA, Inc.
Specs
Torque 0.1 Ft-lbs (0.2000 N-m)
Power 0.0161 HP
Speed 40 to 3000 rpm
View Details
Precision Clutch-brake Combination - MCMB-18 - Island Components Group
Specs
Torque 0.7 Ft-lbs (0.9888 N-m)
Magnetic Type Electromagnetic
Torque Rating 0.7812 Ft-lbs (1.06 N-m)
View Details