SG Transmission Datasheets for Electric Brakes
Electric brakes are assemblies consisting of electrical elements for the slowing or stopping of shafts in equipment drives. Electrical power is required to activate the brake.
Electric Brakes: Learn more
| Product Name | Notes |
|---|---|
| Magnetic particle clutches and brakes have been designed to maintain high performance in continuous slip applications through maximum and continuous heat dissipation. The use of high wear resistant particles assures... | |
| Permanent magnet hysteresis clutches and brakes have been designed to maintain high performance in continuous slip applications through maximum and continuous heat dissipation. The use of high wear resistant particles... | |
| SG Transmission permanent magnet (fail-safe) brakes are designed so that when the power is removed from the unit, the magnetic energy of a permanent disc is channelled and controlled to... | |
| SG Transmission Type 52 powered on electromagnetic brakes are all flange mounted. The armatures can be supplied as C.L., C.C., or C.R. types, these consist of an armature plate and... | |
| SG Transmission Type 56 electrically released brakes use double sided non-asbestos linings and a metal hub drive for safety. Three coaxial coil springs apply the braking force. Complete brakes can... | |
| The permanent magnet toothed brake offers a fail-safe braking solution with a higher torque than conventional single face friction brakes in a compact size. The permanent magnet toothed brake is... | |
| The toothed brake offers a higher torque than conventional, single face friction brakes. The brake may be engaged while at a standstill or synchronized with the toothed driving ring speed. |