SG Transmission Permanent Magnet Brake Type 62

Description
SG Transmission permanent magnet (fail-safe) brakes are designed so that when the power is removed from the unit, the magnetic energy of a permanent disc is channelled and controlled to attract the steel armature plate across an air-gap. This will then clamp in place against the stationary field housing to give the required braking effect. Key Features Zero Backlash Power Off Brake Engagement Fail Safe Horizontal and Vertical Mounting Optional Voltages Low Inertias
Datasheet
Description
SG Transmission permanent magnet (fail-safe) brakes are designed so that when the power is removed from the unit, the magnetic energy of a permanent disc is channelled and controlled to attract the steel armature plate across an air-gap. This will then clamp in place against the stationary field housing to give the required braking effect. Key Features Zero Backlash Power Off Brake Engagement Fail Safe Horizontal and Vertical Mounting Optional Voltages Low Inertias
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet Brake - Type 62 - SG Transmission
Bishop Auckland, County Durham, United Kingdom
Permanent Magnet Brake
Type 62
Permanent Magnet Brake Type 62
SG Transmission permanent magnet (fail-safe) brakes are designed so that when the power is removed from the unit, the magnetic energy of a permanent disc is channelled and controlled to attract the steel armature plate across an air-gap. This will then clamp in place against the stationary field housing to give the required braking effect. Key Features Zero Backlash Power Off Brake Engagement Fail Safe Horizontal and Vertical Mounting Optional Voltages Low Inertias

SG Transmission permanent magnet (fail-safe) brakes are designed so that when the power is removed from the unit, the magnetic energy of a permanent disc is channelled and controlled to attract the steel armature plate across an air-gap. This will then clamp in place against the stationary field housing to give the required braking effect.

Key Features

  • Zero Backlash
  • Power Off Brake Engagement
  • Fail Safe
  • Horizontal and Vertical Mounting
  • Optional Voltages
  • Low Inertias
Datasheet

Technical Specifications

  SG Transmission
Product Category Electric Brakes
Product Number Type 62
Product Name Permanent Magnet Brake
Torque 0.2950 to 44.25 Ft-lbs (0.4000 to 60 N-m)
Power 0.0080 to 0.0375 HP
Voltage 12 to 24 volts
Mounting Shaft
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Mounting Flange
Bore Diameter 0.2500 inch (6.35 mm)
Diameter 1.25 inch (31.75 mm)
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details