SG Transmission Datasheets for Electric Clutches
Electrical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Electric Clutches: Learn more
| Product Name | Notes |
|---|---|
| Magnetic particle clutches and brakes have been designed to maintain high performance in continuous slip applications through maximum and continuous heat dissipation. The use of high wear resistant particles assures... | |
| The Ball Bearing (B.B) mounted clutch offers a low-cost and simple option for the transmission of motion in a drive train. The B.B clutch is used for mounting onto shafts... | |
| The drag torque on the low cost slip clutch is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break... | |
| The flange mounted (F.M) clutch offers a low-cost and simple option for the transmission of motion in a drive train. The F.B clutch is used for mounting directly to the... | |
| The Sleeve Bearing (S.B) clutch offers a low-cost and simple option for the transmission of motion in a drive train. The S.B clutch is used for mounting onto shafts where... | |
| The Toothed Clutch offers a higher torque than conventional, single face friction clutches. The clutch may be engaged while at a standstill or synchronized with the toothed driving ring speed. |