SG Transmission Spring Applied Brake Type 56

Description
SG Transmission Type 56 electrically released brakes use double sided non-asbestos linings and a metal hub drive for safety. Three coaxial coil springs apply the braking force. Complete brakes can be supplied with or without a flange. Note: if an application where corrosion of the friction surfaces is likely (leading to difficulty in disengaging the brake), rust resistant steel friction discs are available. A rubber dust sealing ring is available for popular sizes to prevent ingress of foreign matter. A hand release mechanism can be supplied when required. Key Features Fail Safe Power Off Brake Engagement High Braking Torque High Operating Speeds Precision Holding Low Inertias Horizontal and Vertical Mounting Optional Voltages Water Resistant Versions Available
Datasheet
Description
SG Transmission Type 56 electrically released brakes use double sided non-asbestos linings and a metal hub drive for safety. Three coaxial coil springs apply the braking force. Complete brakes can be supplied with or without a flange. Note: if an application where corrosion of the friction surfaces is likely (leading to difficulty in disengaging the brake), rust resistant steel friction discs are available. A rubber dust sealing ring is available for popular sizes to prevent ingress of foreign matter. A hand release mechanism can be supplied when required. Key Features Fail Safe Power Off Brake Engagement High Braking Torque High Operating Speeds Precision Holding Low Inertias Horizontal and Vertical Mounting Optional Voltages Water Resistant Versions Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Applied Brake - Type 56 - SG Transmission
Bishop Auckland, County Durham, United Kingdom
Spring Applied Brake
Type 56
Spring Applied Brake Type 56
SG Transmission Type 56 electrically released brakes use double sided non-asbestos linings and a metal hub drive for safety. Three coaxial coil springs apply the braking force. Complete brakes can be supplied with or without a flange. Note: if an application where corrosion of the friction surfaces is likely (leading to difficulty in disengaging the brake), rust resistant steel friction discs are available. A rubber dust sealing ring is available for popular sizes to prevent ingress of foreign matter. A hand release mechanism can be supplied when required. Key Features Fail Safe Power Off Brake Engagement High Braking Torque High Operating Speeds Precision Holding Low Inertias Horizontal and Vertical Mounting Optional Voltages Water Resistant Versions Available

SG Transmission Type 56 electrically released brakes use double sided non-asbestos linings and a metal hub drive for safety. Three coaxial coil springs apply the braking force.

Complete brakes can be supplied with or without a flange.

Note: if an application where corrosion of the friction surfaces is likely (leading to difficulty in disengaging the brake), rust resistant steel friction discs are available.

A rubber dust sealing ring is available for popular sizes to prevent ingress of foreign matter. A hand release mechanism can be supplied when required.

Key Features

  • Fail Safe
  • Power Off Brake Engagement
  • High Braking Torque
  • High Operating Speeds
  • Precision Holding
  • Low Inertias
  • Horizontal and Vertical Mounting
  • Optional Voltages
  • Water Resistant Versions Available
Supplier's Site Datasheet

Technical Specifications

  SG Transmission
Product Category Electric Brakes
Product Number Type 56
Product Name Spring Applied Brake
Torque 0.2950 to 18.44 Ft-lbs (0.4000 to 25 N-m)
Power 0.0080 to 0.1340 HP
Voltage 12 to 24 volts
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

B220 Magnetic Particle Brake - B220 - Placid Industries
Specs
Speed 1000 rpm
Voltage 12 to 90 volts
Shaft Hollow shaft or shaft on one side
View Details
RNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 148 Ft-lbs (2.03 to 201 N-m)
Speed 2500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details