SG Transmission Toothed Brake Type 72

Description
The toothed brake offers a higher torque than conventional, single face friction brakes. The brake may be engaged while at a standstill or synchronized with the toothed driving ring speed. This product can be used dry or in oil and will work up to a maximum temperature of 90°C. This toothed brake is ideal for applications where precise timed start/stops are required or where the mechanism is occasionally required to disengage. Key Features High Torque Compact Size No Slip Zero Drag Torque Optional Number of Teeth Power on Engagement Optional Voltages
Description
The toothed brake offers a higher torque than conventional, single face friction brakes. The brake may be engaged while at a standstill or synchronized with the toothed driving ring speed. This product can be used dry or in oil and will work up to a maximum temperature of 90°C. This toothed brake is ideal for applications where precise timed start/stops are required or where the mechanism is occasionally required to disengage. Key Features High Torque Compact Size No Slip Zero Drag Torque Optional Number of Teeth Power on Engagement Optional Voltages

Suppliers

Company
Product
Description
Supplier Links
Toothed Brake - Type 72 - SG Transmission
Bishop Auckland, County Durham, United Kingdom
Toothed Brake
Type 72
Toothed Brake Type 72
The toothed brake offers a higher torque than conventional, single face friction brakes. The brake may be engaged while at a standstill or synchronized with the toothed driving ring speed. This product can be used dry or in oil and will work up to a maximum temperature of 90°C. This toothed brake is ideal for applications where precise timed start/stops are required or where the mechanism is occasionally required to disengage. Key Features High Torque Compact Size No Slip Zero Drag Torque Optional Number of Teeth Power on Engagement Optional Voltages

The toothed brake offers a higher torque than conventional, single face friction brakes.

The brake may be engaged while at a standstill or synchronized with the toothed driving ring speed. This product can be used dry or in oil and will work up to a maximum temperature of 90°C.

This toothed brake is ideal for applications where precise timed start/stops are required or where the mechanism is occasionally required to disengage.

Key Features

  • High Torque
  • Compact Size
  • No Slip
  • Zero Drag Torque
  • Optional Number of Teeth
  • Power on Engagement
  • Optional Voltages
Supplier's Site

Technical Specifications

  SG Transmission
Product Category Electric Brakes
Product Number Type 72
Product Name Toothed Brake
Torque 11.06 to 184 Ft-lbs (15 to 250 N-m)
Power 0.0268 to 0.0536 HP
Engagement Friction; Toothed
Shaft In-line
Unlock Full Specs
to access all available technical data

Similar Products

Zero Backlash Brakes, Max. Overhung Load of 8 lb & Speed of 1800 rpm - S90MPA-B47D75S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.2083 to 9.58 Ft-lbs (0.2825 to 12.99 N-m)
Power 0.0174 HP
Speed 1800 rpm
View Details
Brakes: Series PMB32 - Brakes Series PMB32 Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details