Fabory North America Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
| Product Name | Notes |
|---|---|
| Blanks without threads. | |
| Bolt anchors. | |
| Cap screws button head type KT. | |
| Cylindrical thread screw plugs. | |
| Eye bolts DIN 444B. | |
| Eye bolts fully threaded DIN 444LG. | |
| Flat countersunk nib bolts with hexagon nut. | |
| Flat countersunk square neck bolts (with short square neck). | |
| Flat countersunk square neck bolts (with short square neck) | |
| Flat countersunk square neck bolts with hexagon nut. | |
| Flat countersunk wing neck bolts SEHA with hexagon nut. | |
| Hexagon bolts with long threads. | |
| Hexagon flange bolts metric fine thread. | |
| Hexagon flange bolts metric thread. | |
| Hexagon flange self locking bolts RIPP. | |
| Hexagon head bolts partially threaded. | |
| Hexagon head Fully threaded screw UNC. | |
| Hexagon head Fully threaded screw UNF. | |
| Hexagon head fully threaded screw. | |
| Hexagon head partially threaded bolts UNF. | |
| Hexagon head partially threaded bolts with hexagon nut. | |
| Hexagon head partially threaded bolts. | |
| Hexagon head set screw with small hexagon and dog point. | |
| Hexagon Self locking bolts TENSILOCK. | |
| High-strength PEINER injection structural bolts ≈ DIN 6914 | |
| High-strength PEINER structural bolts DIN 6914. | |
| Lifting eye bolts metric. | |
| Lifting eye bolts non metric. | |
| LINDAPTER floorfast. | |
| Machine countersunk head screws ≈ DIN 1780 BSW. | |
| Machine mushroom head screws ≈ DIN 1779A BSW. | |
| Metrical safety swing hooks. | |
| Metrical screw eyes. | |
| Metrical square hooks. | |
| Mushroom head square neck bolts. | |
| SFS-TOPFORM Roof and front bolts. | |
| Slotted licence screws. | |
| Square head bolts with short dog point. | |
| T-Head bolts with square neck. | |
| Trackshoe bolts UNF. | |
| U-bolts. |