Fabory North America Datasheets for Rivets
Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together.
Rivets: Learn more
| Product Name | Notes |
|---|---|
| Countersunk head blind rivet BULB. | |
| Countersunk head blind rivet DIN 7337B. | |
| Countersunk head rivets. | |
| Domed head blind rivet ≈ DIN 7337A. | |
| Domed head blind rivet BULB. | |
| Domed head blind rivet DIN 7337A. | |
| Domed head blind rivet. | |
| Domed head expanding blind rivet tripo. | |
| Domed head expanding blind rivet. | |
| Domed head expanding blind rivets with cap. | |
| Domed head multigrip blind rivet. | |
| Large domed head blind rivet. | |
| Large domed head hammer blind rivet. | |
| Round head rivets. | |
| Sealed countersunk head blind rivet. | |
| Sealed domed head blind rivet. |