Fabory North America Datasheets for Screws

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.


Screws: Learn more

Product Name Notes
Adjustable anchoring fixings with screws.
Adjustable anchoring screws.
Binderscrews.
Bookscrews.
Button head screws ≈ ISO 7380.
Button head screws with flange.
Cap screws cylindrical head 1936 lot UNC.
Cap screws cylindrical head 1936 lot UNF.
Cap screws cylindrical head 1960 lot UNC.
Cap screws cylindrical head BSW.
Cap screws cylindrical head DIN 912 with metric fine threads.
Cap screws cylindrical head DIN 912.
Cap screws cylindrical head fully threaded ≈ DIN 912.
Cap screws flat head type KF.
Cap screws thin cylindrical head DIN 6912.
Cap screws thin cylindrical head DIN 7984.
Combi screws.
Cone point set screw DIN 914.
Corner connectors.
Countersunk head screw with 2 holes.
Countersunk head screws BSW.
Countersunk head screws DIN 7991.
Countersunk head screws UNC.
Countersunk head screws UNF.
Covers for hexagon socket screws colour grey.
Cross recessed back panel screws.
Cross recessed countersunk (flat) head wood screws.
Cross recessed countersunk (oval) head wood screws.
Cross recessed countersunk head DIN 7982.
Cross recessed countersunk head machine screws DIN 965.
Cross recessed countersunk head machine screws DIN 966.
Cross recessed countersunk head self drilling screws DIN 7504O.
Cross recessed countersunk head self drilling screws with wings.
Cross recessed countersunk head tapping screw with pin.
Cross recessed countersunk head thread cutting screws DIN 7516DE.
Cross recessed countersunk head thread rolling screws DIN 7500ME.
Cross recessed countersunk head with hole.
Cross recessed countersunk head with small head.
Cross recessed countersunk head.
Cross recessed licence screws.
Cross recessed mushroom head tapping screws.
Cross recessed mushroom head thread forming screws.
Cross recessed pan head self drilling screws DIN 7505M.
Cross recessed pan head tapping screw with pin.
Cross recessed pan head tapping screws DIN 7981.
Cross recessed raised cheese head machine screws DIN7985.
Cross recessed raised cheese head screw.
Cross recessed raised cheese head thread cutting screws DIN 7516AE.
Cross recessed raised cheese head thread forming screws.
Cross recessed raised cheese head thread rolling screws DIN 7500CE.
Cross recessed raised cheese head thread rolling screws DIN 7985.
Cross recessed raised countersunk head screw.
Cross recessed raised countersunk head tapping screws DIN 7983.
Cross recessed raised countersunk head thread cutting screws DIN 7516EE.
Cross recessed raised countersunk head thread rolling screws DIN 7500NE.
Cross recessed round head wood screws.
Cup point metric set screws ≈ DIN 916 with metric fine threads.
Cup point metric set screws ≈ DIN 916.
Cup point set screws with metric threads DIN 916.
Cup point set screws with non-metric threads BSW.
Cup point set screws with non-metric threads UNC.
Dog point set screws DIN 915.
Dowel screws ST. ST.
Dowel screws.
Drive screws.
Dry wall screws No.
Dry wall screws Nominal.
Elongation piece for bookscrews.
Flat point set screws DIN 913.
Flat point set screws≈ DIN 913 with metric fine threads.
Frame fixing screw F-M.
Frame fixing screws S-R.
Hex wood screws DIN 571.
Hexagon head Fully threaded screw UNF.
Hexagon head partially threaded bolts UNF.
Hexagon head self drilling screws DIN 7504K.
Hexagon head set screw with small hexagon and dog point.
Hexagon head tapping screw with cone end and captive washer.
Hexagon head tapping screws DIN 7976.
Hexagon head thread cutting screws DIN 7513A.
Hexagon head thread rolling screws≈ DIN 7500.
Hexagon socket button head screw with pin.
Hexagon washer head tapping screws.
Hexalobular countersunk head machine screws DIN 965
Hexalobular countersunk head screw.
Hexalobular countersunk head tapping screws ≈ DIN 7982C.
Hexalobular countersunk head thread cutting screws UNC.
Hexalobular cylindrical head ISO 14579.
Hexalobular pan head tapping screws ≈ DIN 7981C.
Hexalobular pan head tapping screws ISO 14585.
Hexalobular raised cheese head machine screws ≈ DIN 7985.
Hexalobular raised cheese head screws.
Hexalobular recessed button head screw with pin.
Hexalobular socket button head screws ≈ ISO 7380.
High-strength PEINER injection structural bolts ≈ DIN 6914
High-strength PEINER structural bolts DIN 6914.
Knurled screws ≠ DIN.
Knurled screws DIN 464.
Knurled screws DIN 653.
Knurled screws slotted DIN 464Z.
Machine mushroom head screws ≈ DIN 1779A BSW.
Mushroom head tapping screw with Tri-wing recessed.
Non metrical heavy model screw eyes.
Non metrical long model screw eyes.
Non metrical screw eyes.
Non-metrical cup hooks.
Non-metrical safety swing hooks.
Non-metrical square hooks with cross.
Non-metrical square hooks.
Nylon dog point set screws.
One way tapping screw.
Pan head screw with 2 holes.
Seating screws.
Self locking cap flange screws.
Self tapping screw anchor type BT.
SFS-TOPFORM Roof and front bolts.
Shoulder screws F9 metric threads.
Shoulder screws H8 metric threads.
Shoulder screws UNC.
Shoulder screws.
Slotted cheese head machine screws DIN 84.
Slotted cheese head thread rolling screws.
Slotted countersunk (flat) head wood screws.
Slotted countersunk head machine screws DIN 963.
Slotted countersunk head tapping screws DIN 7972.
Slotted mushroom head machine screws crowned.
Slotted mushroom head machine screws.
Slotted pan head machine screws DIN 85.
Slotted pan head tapping screws DIN 7971.
Slotted raised countersunk (oval) head wood screws.
Slotted raised countersunk head Machine screws DIN 964.
Slotted raised countersunk head tapping screws DIN 7973.
Slotted round head wood screws.
Slotted set screws DIN 438.
Slotted set screws DIN 551.
Slotted set screws DIN 553.
Square socket drive round head wood screw.
SR-recessed mushroom head self drilling screws.
SR-recessed pan head self drilling screws.
T-cross countersunk head screws metric threads≈ DIN 7991.
Thumb screws.
Torx® countersunk head non-metric thread self drilling screws.
Torx® countersunk head Self drilling screws UNC.
Torx® countersunk head self drilling screws with wings Torx®.
Torx® recessed raised cheese head thread forming screws.
Window frame screws.
Wing screws American model.
Wing screws round wings DIN 316.