Fabory North America Datasheets for Washers
Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
Washers: Learn more
| Product Name | Notes |
|---|---|
| Ball bearing location disc springs. | |
| Collar rings. | |
| Conical spring washer for bolted connections. | |
| Conical spring washers DIN 74361C. | |
| Contact lock washers middle. | |
| Contact lock washers P. | |
| Contact spring washers for switchgear plants DIN 43699. | |
| Cupped washers for seating screws. | |
| Curved locking edge washers ≈ DIN 128A. | |
| Curved spring washers DIN 128A. | |
| Curved spring washers DIN 137A. | |
| Disc springs for critical applications ≈ DIN 2093. | |
| Disc springs for critical applications ≈ DIN 2093A/C. | |
| Disc springs for critical applications DIN 2093A. | |
| Disc springs for critical applications DIN 2093B. | |
| Disc springs for critical applications DIN 2093C. | |
| Disc springs for critical applications. | |
| Double coil spring lock washers. | |
| High-strength PEINER structural washers DIN 6916. | |
| LINDAPTER deep washer. | |
| Locking disc springs type M. | |
| Locking disc springs type S. | |
| Locking disc springs type VS. | |
| Locking disc springs type Z. | |
| Mudwing repair washers. | |
| Nord-lock vibration proof washers glued Stainless steel. | |
| Nord-lock vibration proof washers large outside diameter. | |
| Nord-lock vibration proof washers Stainless steel. | |
| Nord-lock vibration proof washers. | |
| Packing rings. | |
| Plain washers DIN 125-1A. | |
| Plain washers DIN 125-1B. | |
| Plain washers DIN 126. | |
| Plain washers DIN 9021. | |
| Plain washers L NF E25-513. | |
| Plain washers LL NF E25-513. | |
| Plain washers M NF E25-513. | |
| Plain washers without chamfer Permaglas. | |
| Plain washers without chamfer Sopral AG3. | |
| Plain washers without chamfer. | |
| Plain washers Z NF E25-513. | |
| Retaining washers for shafts DIN 6799. | |
| Rosettes closed. | |
| Rosettes open. | |
| Sealing washers DIN 7603A. | |
| Sealing washers SFS-topform. | |
| Sealing washers with rubber. | |
| Shim rings. | |
| SL clips for bolts and shafts. | |
| Spring lock washer for cylinder head screws DIN 7980. | |
| Spring lock washers for square ends DIN 127B. | |
| Square taper PEINER washers for I-sections. | |
| Square taper PEINER washers for U-sections. | |
| Toothed lock washers countersunk external teeth DIN 6798V. | |
| Toothed lock washers double DD. | |
| Toothed lock washers external teeth DIN 6797A. | |
| Toothed lock washers external teeth DIN 6798A. | |
| Toothed lock washers internal serrated JZC. | |
| Toothed lock washers internal teeth DIN 6797J. | |
| Toothed lock washers internal teeth DIN 6798J. | |
| Vibration proof fixing washers for shaft with cap. | |
| Vibration proof fixing washers for shaft with conical cap. | |
| Vibration proof fixing washers for shaft without cap. | |
| Vibration proof washers with a internal tab DIN 462. | |
| Vibration proof washers with a long tab with tab en wing | |
| Vibration proof washers with a long tab. | |
| Vibration proof washers with external tab DIN 432. | |
| Washer for clevis pins DIN 1440. | |
| Washer for clevis pins DIN 1441. | |
| Washer for steel structures. | |
| Washers DIN 7349. | |
| Washers for car. | |
| Washers for cheese head screws DIN 433. | |
| Washers for countersunk head screws. | |
| Washers for wood constructions DIN 440. | |
| Wave spring washers DIN 137B. |