Tiny-Clutch | Helander Products, Inc. Datasheets for Electric Clutches
Electrical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Electric Clutches: Learn more
| Product Name | Notes |
|---|---|
| A-Series Tiny-Clutches are miniature roller and cam type single revolution clutches. They also function as a general purpose, rapid action clutch for selectively coupling a continuously rotating input and a... | |
| The M-Series Tiny-Clutches combine the high torque capacity of a spring clutch with the convenience and control of a conventional electric clutch. Based on a standard wrap spring clutch, with... | |
| The Tiny-Clutch 2393 Magnetic Pulley Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a 16 tooth, 1/5 pitch pulley, a 5/16" bore & set screw... | |
| The Tiny-Clutch 2417 Magnetic On-Off Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a hub adapter with an 1/8" pin that allows slip fitting on... |