Tiny-Clutch | Helander Products, Inc. M-Series Magnetic Clutch M50BR

Description
The M-Series Tiny-Clutches combine the high torque capacity of a spring clutch with the convenience and control of a conventional electric clutch. Based on a standard wrap spring clutch, with the added feature of an electromagnetic coil that actuates it, these clutches consumes a mere 2.5 Watts of power. When power is off, the hub & shaft are free to rotate independently. When power is on, it causes the spring to wrap down, coupling the hubs together & transmitting torque. The slight magnetic force is used only to maintain a tightly wrapped spring. The sleeve is screwed or pinned to your shaft & clutch may be driven through either the sleeve or the hub. M-Series Tiny-Clutches are available for shafts up to 13mm, torque loads up to 50in/lb & speeds up to 3000RPM. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.
Description
The M-Series Tiny-Clutches combine the high torque capacity of a spring clutch with the convenience and control of a conventional electric clutch. Based on a standard wrap spring clutch, with the added feature of an electromagnetic coil that actuates it, these clutches consumes a mere 2.5 Watts of power. When power is off, the hub & shaft are free to rotate independently. When power is on, it causes the spring to wrap down, coupling the hubs together & transmitting torque. The slight magnetic force is used only to maintain a tightly wrapped spring. The sleeve is screwed or pinned to your shaft & clutch may be driven through either the sleeve or the hub. M-Series Tiny-Clutches are available for shafts up to 13mm, torque loads up to 50in/lb & speeds up to 3000RPM. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

Suppliers

Company
Product
Description
Supplier Links
M-Series Magnetic Clutch - M50BR - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
M-Series Magnetic Clutch
M50BR
M-Series Magnetic Clutch M50BR
The M-Series Tiny-Clutches combine the high torque capacity of a spring clutch with the convenience and control of a conventional electric clutch. Based on a standard wrap spring clutch, with the added feature of an electromagnetic coil that actuates it, these clutches consumes a mere 2.5 Watts of power. When power is off, the hub & shaft are free to rotate independently. When power is on, it causes the spring to wrap down, coupling the hubs together & transmitting torque. The slight magnetic force is used only to maintain a tightly wrapped spring. The sleeve is screwed or pinned to your shaft & clutch may be driven through either the sleeve or the hub. M-Series Tiny-Clutches are available for shafts up to 13mm, torque loads up to 50in/lb & speeds up to 3000RPM. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

The M-Series Tiny-Clutches combine the high torque capacity of a spring clutch with the convenience and control of a conventional electric clutch. Based on a standard wrap spring clutch, with the added feature of an electromagnetic coil that actuates it, these clutches consumes a mere 2.5 Watts of power. When power is off, the hub & shaft are free to rotate independently. When power is on, it causes the spring to wrap down, coupling the hubs together & transmitting torque. The slight magnetic force is used only to maintain a tightly wrapped spring. The sleeve is screwed or pinned to your shaft & clutch may be driven through either the sleeve or the hub.

M-Series Tiny-Clutches are available for shafts up to 13mm, torque loads up to 50in/lb & speeds up to 3000RPM. Special input or output hubs are available upon request to suit customers' needs. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Electric Clutches
Product Number M50BR
Product Name M-Series Magnetic Clutch
Application Industrial
Torque 2.1 Ft-lbs (2.82 N-m)
Speed 3000 rpm
Voltage 6 to 90 volts
Magnetic Type Electromagnetic
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_B_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
HC Electromagnetic Hysteresis Clutch -  - jbj Techniques Limited
Specs
Application Industrial
Torque 0.4 to 8.9 Ft-lbs (0.5424 to 12.07 N-m)
Speed 3000 rpm
View Details
Magnetic Particle Clutch - ERAT 120 - Andantex USA, Inc.
Specs
Application Industrial
Torque 8.8 Ft-lbs (12 N-m)
Power 1.21 HP
View Details
SBEC Series Clutches - SBEC-12C - Electroid Company
Specs
Torque 0.4 Ft-lbs (0.5650 N-m)
Speed 3000 rpm
Engagement Magnetic Particle
View Details