The Tiny-Clutch 2417 Magnetic On-Off Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a hub adapter with an 1/8" pin that allows slip fitting on a slotted shaft & a custom pigtail on the wiring. It has an 8mm bore & is available in either 12VDC or 24VDC configurations.
| Tiny-Clutch | Helander Products, Inc. | |
|---|---|
| Product Category | Electric Clutches |
| Product Number | 2417 |
| Product Name | Magnetic On-Off Clutch |
| Application | Industrial |
| Torque | 2.1 Ft-lbs (2.82 N-m) |
| Speed | 3000 rpm |
| Voltage | 12 to 24 volts |
| Magnetic Type | Electromagnetic |