Tiny-Clutch | Helander Products, Inc. A-Series Roller Clutch A75

Description
A-Series Tiny-Clutches are miniature roller and cam type single revolution clutches. They also function as a general purpose, rapid action clutch for selectively coupling a continuously rotating input and a driven shaft. The clutch features fast response, high torque capacity for a given size and are not subject to overheating. Power is applied to the clutch housing through a pulley, gear or sprocket mounted on the housing shoulder & the cam is pinned or keyed to the driven shaft. A trip lug on the outer shoulder releases the clutch and stopping the shaft. The clutch remains free until the pawl is moved away from the trip lug. The driven shaft is always disengaged at a predetermined position & may be disengaged at intermediate points of rotation by adding additional lugs, resulting in simple control for indexing. The trip may be activated manually, mechanically, or electromagnetically. A-Series Tiny-Clutches are available for bores up 13mm, torque loads up to 80in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.
Description
A-Series Tiny-Clutches are miniature roller and cam type single revolution clutches. They also function as a general purpose, rapid action clutch for selectively coupling a continuously rotating input and a driven shaft. The clutch features fast response, high torque capacity for a given size and are not subject to overheating. Power is applied to the clutch housing through a pulley, gear or sprocket mounted on the housing shoulder & the cam is pinned or keyed to the driven shaft. A trip lug on the outer shoulder releases the clutch and stopping the shaft. The clutch remains free until the pawl is moved away from the trip lug. The driven shaft is always disengaged at a predetermined position & may be disengaged at intermediate points of rotation by adding additional lugs, resulting in simple control for indexing. The trip may be activated manually, mechanically, or electromagnetically. A-Series Tiny-Clutches are available for bores up 13mm, torque loads up to 80in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

Suppliers

Company
Product
Description
Supplier Links
A-Series Roller Clutch - A75 - Tiny-Clutch | Helander Products, Inc.
Clinton, CT, USA
A-Series Roller Clutch
A75
A-Series Roller Clutch A75
A-Series Tiny-Clutches are miniature roller and cam type single revolution clutches. They also function as a general purpose, rapid action clutch for selectively coupling a continuously rotating input and a driven shaft. The clutch features fast response, high torque capacity for a given size and are not subject to overheating. Power is applied to the clutch housing through a pulley, gear or sprocket mounted on the housing shoulder & the cam is pinned or keyed to the driven shaft. A trip lug on the outer shoulder releases the clutch and stopping the shaft. The clutch remains free until the pawl is moved away from the trip lug. The driven shaft is always disengaged at a predetermined position & may be disengaged at intermediate points of rotation by adding additional lugs, resulting in simple control for indexing. The trip may be activated manually, mechanically, or electromagnetically. A-Series Tiny-Clutches are available for bores up 13mm, torque loads up to 80in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

A-Series Tiny-Clutches are miniature roller and cam type single revolution clutches. They also function as a general purpose, rapid action clutch for selectively coupling a continuously rotating input and a driven shaft. The clutch features fast response, high torque capacity for a given size and are not subject to overheating. Power is applied to the clutch housing through a pulley, gear or sprocket mounted on the housing shoulder & the cam is pinned or keyed to the driven shaft. A trip lug on the outer shoulder releases the clutch and stopping the shaft. The clutch remains free until the pawl is moved away from the trip lug. The driven shaft is always disengaged at a predetermined position & may be disengaged at intermediate points of rotation by adding additional lugs, resulting in simple control for indexing. The trip may be activated manually, mechanically, or electromagnetically.

A-Series Tiny-Clutches are available for bores up 13mm, torque loads up to 80in/lbs & speeds up to 7000RPM. We will design & build special or modified clutches for your application using stock components. Clutches can be supplied with gears, sprockets, pullies or as complete mechanical assemblies consisting of clutch, shaft and adjacent parts.

Supplier's Site

Technical Specifications

  Tiny-Clutch | Helander Products, Inc.
Product Category Mechanical Clutches
Product Number A75
Product Name A-Series Roller Clutch
Application Industrial; Conveyor
Torque 2.5 Ft-lbs (3.39 N-m)
Rotary Speed 6000 rpm
Special Overrunning
Spring Assistance Spring Actuation/Engage
Unlock Full Specs
to access all available technical data

Similar Products

One Way Sprocket Clutch -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Engagement Toothed
Shaft In-line
View Details
BDSP Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2400 to 3100 rpm
Shaft In-line
View Details
 - Bi-directional No-back clutch_SR12 (heavy duty type) - TOK America, Inc.
Specs
Shaft In-line
Mounting Flange
View Details