The Tiny-Clutch 2393 Magnetic Pulley Clutch is based off of our M50 Magnetic Spring Clutch. This clutch features a 16 tooth, 1/5 pitch pulley, a 5/16" bore & set screw mounting. It is Left hand drive & operates on 90VDC.
| Tiny-Clutch | Helander Products, Inc. | |
|---|---|
| Product Category | Electric Clutches |
| Product Number | 2393 |
| Product Name | Magnetic Pulley Clutch |
| Application | Industrial |
| Torque | 2.1 Ft-lbs (2.82 N-m) |
| Speed | 3000 rpm |
| Voltage | 90 volts |
| Magnetic Type | Electromagnetic |