Sepac, Inc. Datasheets for Electric Clutches
Electrical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Electric Clutches: Learn more
| Product Name | Notes |
|---|---|
| This magnetically engaged clutch was specifically designed for steel mill screw down and other heavy industrial applications. OPERATION: When current is applied to the coil, the discs are squeezed and... | |
| This SEPAC model "wet" clutch offers a wide selection of sizes, simple mounting and operation. The ERD clutch is recommended for applications in all oil atmosphere. Both 24VDC and 90VDC... | |
| This SEPAC rotating field multiple disc clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil by an... | |
| This SEPAC rotating field tooth clutch is designed to operate both dry and in oil. No bearings are used. Current is supplied to the magnet body coil through an electrical... | |
| This SEPAC stationary field multiple disc clutch is designed to operate both dry and in oil. Bearings used are sealed and permanently lubricated, and do not require a grease fitting... | |
| This SEPAC stationary field spring engaged tooth clutch coupling is designed to operate both dry and in oil. It features a sleeve and output hub which simplifies installation gently as... | |
| This SEPAC stationary field spring engaged tooth clutch is designed to operate both dry and in oil. Bearings used are sealed, permanently lubricated and do not require a grease fitting... | |
| This SEPAC stationary field tooth clutch coupling is designed to operate both dry and in oil. It features a sleeve and output curb which supplies installation gently as compared to... | |
| This SEPAC stationary field tooth clutch is designed to operate both dry and in oil. Bearings are sealed, permanently lubricated and do not require a grease fitting like some competitive... | |
| This SEPAC stationary field tooth clutch is designed to operate both dry and in oil. There are no bearings in the model which makes it suitable for higher speed applications. | |
| This spring applied brake is designed specifically for applications requiring braking when power fails or when the brake will be engaged for long periods of time. Spring applied clutches also... | |
| This spring engaged, magnetically disengaged clutch was specifically designed for mill screw down applications. OPERATION: When the coil is energized, spring pressure is overcome by the armature attraction to the... |