Sepac, Inc. ERD 520

Description
This SEPAC model "wet" clutch offers a wide selection of sizes, simple mounting and operation. The ERD clutch is recommended for applications in all oil atmosphere. Both 24VDC and 90VDC units are available. Maintenance free operation is featured since all wearing parts are hardened and the clutch automatically compensates for wear of disc pack. OPERATION: When current is applied to the clutch, flux flows through the discs to the armature. This causes the outer discs to be squeezed between the inner discs and the torque is transmitted from the input (rotor) to the output (spider). The magnet body is held stationary by means of an anti-rotation hole as specified by the customer. Standard Bore Tolerance +.001 -.000 under 2.000/+.002 -.002 -.000 2/000 and over
Description
This SEPAC model "wet" clutch offers a wide selection of sizes, simple mounting and operation. The ERD clutch is recommended for applications in all oil atmosphere. Both 24VDC and 90VDC units are available. Maintenance free operation is featured since all wearing parts are hardened and the clutch automatically compensates for wear of disc pack. OPERATION: When current is applied to the clutch, flux flows through the discs to the armature. This causes the outer discs to be squeezed between the inner discs and the torque is transmitted from the input (rotor) to the output (spider). The magnet body is held stationary by means of an anti-rotation hole as specified by the customer. Standard Bore Tolerance +.001 -.000 under 2.000/+.002 -.002 -.000 2/000 and over

Suppliers

Company
Product
Description
Supplier Links
 - ERD 520 - Sepac, Inc.
Elmira, NY, USA
This SEPAC model "wet" clutch offers a wide selection of sizes, simple mounting and operation. The ERD clutch is recommended for applications in all oil atmosphere. Both 24VDC and 90VDC units are available. Maintenance free operation is featured since all wearing parts are hardened and the clutch automatically compensates for wear of disc pack. OPERATION: When current is applied to the clutch, flux flows through the discs to the armature. This causes the outer discs to be squeezed between the inner discs and the torque is transmitted from the input (rotor) to the output (spider). The magnet body is held stationary by means of an anti-rotation hole as specified by the customer. Standard Bore Tolerance +.001 -.000 under 2.000/+.002 -.002 -.000 2/000 and over

This SEPAC model "wet" clutch offers a wide selection of sizes, simple mounting and operation. The ERD clutch is recommended for applications in all oil atmosphere. Both 24VDC and 90VDC units are available. Maintenance free operation is featured since all wearing parts are hardened and the clutch automatically compensates for wear of disc pack.
OPERATION:
When current is applied to the clutch, flux flows through the discs to the armature. This causes the outer discs to be squeezed between the inner discs and the torque is transmitted from the input (rotor) to the output (spider). The magnet body is held stationary by means of an anti-rotation hole as specified by the customer.
Standard Bore Tolerance +.001 -.000 under 2.000/+.002 -.002 -.000 2/000 and over

Supplier's Site

Technical Specifications

  Sepac, Inc.
Product Category Electric Clutches
Product Number ERD 520
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Clutches And Brakes - REC_T_01 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Application Industrial
Speed 1500 to 2000 rpm
Voltage 24 volts
View Details
MZ Electromagnetic Tooth Clutch -  - jbj Techniques Limited
Specs
Application Other; High Torque Small Space Environments
Torque 18.0 to 2950.0 Ft-lbs (24.41 to 4000 N-m)
Speed 1400 to 5000 rpm
View Details
 - RFDC 520 - Sepac, Inc.
Sepac, Inc.
Specs
Application Industrial
Torque 84.0 Ft-lbs (114 N-m)
Speed 3200 rpm
View Details
Power On Roto Sheave Clutch - CRP - Stearns®
Specs
Application Industrial; Motor
Torque 8.3 to 145.0 Ft-lbs (11.25 to 197 N-m)
Power 0.0469 HP
View Details