Force Control Industries, Inc. Datasheets for Hydraulic Clutches
Hydraulic clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Hydraulic Clutches: Learn more
| Product Name | Notes |
|---|---|
| Eliminate Constant Repair in Severe Duty Applications The Posidyne Clutch is currently available in two styles, 1. the foot mounted unit which is basically the Posidyne clutch brake with just... | |
| The Answer to Severe Heavy Duty Indexing Torque 500 Lb. In. to 79,000 Lb. In.– up to 500 Horsepower The Foot Mounted Posidyne Clutch Brake featuring Oil Shear Technology is... |