Force Control Industries, Inc. Datasheets for Pneumatic Brakes
Pneumatic brakes are assemblies consisting of elements for the slowing or stopping of shafts in equipment drives. Air is required to activate the brake.
Pneumatic Brakes: Learn more
| Product Name | Notes |
|---|---|
| Designed for High Torque – Low Speed Load Testing of Axles, Final Drives, and Transmissions Whether it’s testing the most complex aircraft system, off road final drives, or tractor transmissions; | |
| Low Maintenance – No Adjustment—10 Times Longer Life The Foot Mounted Posistop Brake is similar in design to the Posidyne Clutch/Brake incorporating many of the same features including multiple friction... | |
| Eliminates the Need for Expensive, Hard To Find Brakeless Brake Motors Ideal for Hazardous Duty Applications Utilizing Air Motors Coupler brakes offer the advantage of placing the brake between the... | |
| High Thermal Capacity, No Maintenance, No Adjustment The Positorq brakes designed for continuous slip applications, but also are dynamic stopping brakes, and static holding brakes all in one package. Competitive... | |
| Smooth, Quiet, Control, With E-Stop Capability The Positorq Oil Shear Absorber brakes are a unique design for continuous tension control, The unique Oil Shear Technology provides extremely smooth, ultra quick... | |
| X-treme Performance - Value-Engineered For 1/2 to 25 HP Drives The Posistop® X Class Oil Shear Motor and Coupler Brakes are designed and tested to operate over 20 million trouble... | |
| Low Maintenance – No Adjustment Air Actuated Oil Shear Motor Brakes Perfect for Hazardous Duty Applications The Posistop Motor and Coupler Brakes are designed for long life with minimal maintenance... | |
| Low Maintenance – No Adjustment Oil Shear Coupler Brakes Perfect for Hazardous Duty Applications and with air motors The Posistop Coupler Brakes are designed for long life with minimal maintenance... |